location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology 8GB CF Card CompactFlash Flash

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8GB CF Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF/8GB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617147957 show
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Warranty: lifetime
Long product name Kingston Technology 8GB CF Card CompactFlash Flash :
The long product name of Kingston Technology 8GB CF Card CompactFlash Flash. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CompactFlash
More>>>
Kingston Technology 8GB CF Card CompactFlash Flash:
The official description of Kingston Technology 8GB CF Card CompactFlash Flash as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Discover high-capacity, low-cost removable digital storage. Kingston Technology's standard CompactFlash is for everyday use in digital cameras, PDA's, and MP3 players. These standard cards are the perfect solution for additional storage on these devices. Rugged and using low-power, these cards can safely store digital data and offer users high quality at a great price.

Short summary description Kingston Technology 8GB CF Card CompactFlash Flash:
This short summary of the Kingston Technology 8GB CF Card CompactFlash Flash data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology 8GB CF Card, 8 GB, CompactFlash, Flash, Multicolour

Long summary description Kingston Technology 8GB CF Card CompactFlash Flash:
This is an auto-generated long summary of Kingston Technology 8GB CF Card CompactFlash Flash based on the first three specs of the first five spec groups.

Kingston Technology 8GB CF Card. Capacity: 8 GB, Flash card type: CompactFlash, Internal memory type: Flash. Product colour: Multicolour

Memory
Capacity *
8 GB
Flash card type *
CompactFlash
Internal memory type
Flash
Features
Product colour
Multicolour
Power
Input voltage
3.3/5 V
Memory voltage
3.35 V
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 85 °C
Weight & dimensions
Width
36.4 mm
Depth
3.3 mm
Height
42.8 mm
Other features
Dimensions (WxDxH)
36.4 x 42.8 x 3.3 mm
Form factor
50-pin CompactFlash
Registered
No
Plug and Play
Yes
Memory layout
1 x 8192 MB
Module configuration
(N/A) (N/A)
Internal memory
8192 MB
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:54:33
Uk has collected 2 expert reviews for Kingston Technology 8GB CF Card CompactFlash Flash and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)