location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Portable 4 Port SuperSpeed Mini USB 3.0 Hub - Black~Portable 4 Port SuperSpeed Mini USB 3.0 Hub - 5Gbps - Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable 4 Port SuperSpeed Mini USB 3.0 Hub - Black~Portable 4 Port SuperSpeed Mini USB 3.0 Hub - 5Gbps - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST4300MINU3B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030850940 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 289062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 15:43:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com ST4300MINU3B user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Portable 4 Port SuperSpeed Mini USB 3.0 Hub - Black~Portable 4 Port SuperSpeed Mini USB 3.0 Hub - 5Gbps - Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Four USB type-A ports that can be accessed simultaneously
  • - SuperSpeed USB 3.2 Gen 1 compliant, with data transfer rates up to 5 Gbps
  • - Backward compatible with USB 2.0 and USB 1.0/1.1 specifications and devices
  • - Compact and portable design with built-in cable
  • - Plug-and-Play and hot-swap compatible
Warranty: 2 Years
Long product name StarTech.com Portable 4 Port SuperSpeed Mini USB 3.0 Hub - Black~Portable 4 Port SuperSpeed Mini USB 3.0 Hub - 5Gbps - Black :
The long product name of StarTech.com Portable 4 Port SuperSpeed Mini USB 3.0 Hub - Black~Portable 4 Port SuperSpeed Mini USB 3.0 Hub - 5Gbps - Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 4-Port USB 3.0 SuperSpeed Hub - Portable Mini Multiport USB Travel Dock - USB Extender Black for Business PC/Mac, laptops (ST4300MINU3B)
More>>>
StarTech.com Portable 4 Port SuperSpeed Mini USB 3.0 Hub - Black~Portable 4 Port SuperSpeed Mini USB 3.0 Hub - 5Gbps - Black:
The official description of StarTech.com Portable 4 Port SuperSpeed Mini USB 3.0 Hub - Black~Portable 4 Port SuperSpeed Mini USB 3.0 Hub - 5Gbps - Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ST4300MINU3B Portable 4 Port SuperSpeed Mini USB 3.0 Hub (Black) lets you expand your USB connectivity by turning a single USB 3.0 port into four external USB 3.0 ports. The integrated cable design makes this mini USB hub the perfect accessory for your Mac® / PC notebook or Ultrabook™ computer.

The 4 Port USB 3.0 hub supports USB 3.0 data bandwidth (5 Gbps - up to 10x more than USB 2.0) and is backward compatible with USB 2.0 and 1.1 devices, ensuring flawless performance from all of your USB peripherals/devices, regardless of their age.

Ideal for home and business users who require portability, the external USB 3.0 hub is USB-powered and features a rugged, compact design with a built-in cable so no additional cables are needed to connect the hub to your system.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage
- Connect up to four USB 3.0/2.0/1.x devices simultaneously at their maximum speeds
- Compact design with a built-in cable for ease of use and portability

Short summary description StarTech.com Portable 4 Port SuperSpeed Mini USB 3.0 Hub - Black~Portable 4 Port SuperSpeed Mini USB 3.0 Hub - 5Gbps - Black:
This short summary of the StarTech.com Portable 4 Port SuperSpeed Mini USB 3.0 Hub - Black~Portable 4 Port SuperSpeed Mini USB 3.0 Hub - 5Gbps - Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Portable 4 Port SuperSpeed Mini USB 3.0 Hub - Black~Portable 4 Port SuperSpeed Mini USB 3.0 Hub - 5Gbps - Black, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, Plastic, Power

Long summary description StarTech.com Portable 4 Port SuperSpeed Mini USB 3.0 Hub - Black~Portable 4 Port SuperSpeed Mini USB 3.0 Hub - 5Gbps - Black:
This is an auto-generated long summary of StarTech.com Portable 4 Port SuperSpeed Mini USB 3.0 Hub - Black~Portable 4 Port SuperSpeed Mini USB 3.0 Hub - 5Gbps - Black based on the first three specs of the first five spec groups.

StarTech.com Portable 4 Port SuperSpeed Mini USB 3.0 Hub - Black~Portable 4 Port SuperSpeed Mini USB 3.0 Hub - 5Gbps - Black. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Black, Housing material: Plastic. Power source type: USB. Width: 36 mm, Depth: 80 mm, Height: 14 mm. Package width: 165 mm, Package depth: 130 mm, Package height: 40 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Ports quantity *
4
Features
Data transfer rate *
5000 Mbit/s
Product colour
Black
Housing material
Plastic
LED indicators
Power
Hot-swap
Yes
Cable length
0.145 m
Plug and Play
Yes
Power
Power source type
USB
USB powered
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
36 mm
Depth
80 mm
Height
14 mm
Weight
37 g
Packaging data
Package width
165 mm
Package depth
130 mm
Package height
40 mm
Package weight
120 g
Packaging content
Quick installation guide
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Performance
Mean time between failures (MTBF)
40103 h
Sustainability
Sustainability compliance
Yes
Logistics data
Master (outer) case width
230 mm
Master (outer) case length
340 mm
Master (outer) case height
300 mm
Products per master (outer) case
20 pc(s)
Harmonized System (HS) code
84719000
Technical details
Compliance certificates
CE, RoHS
Other features
Chipset
Genesys Logic - GL3522
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)