location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP v185ws computer monitor 47 cm (18.5") 1366 x 768 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
v185ws
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FY749AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420635871 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:57
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 21 Aug 2010
Product end of life date
Bullet Points HP v185ws computer monitor 47 cm (18.5") 1366 x 768 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 47 cm (18.5")
  • - 1366 x 768 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 30 W
Warranty: Limited 1 years parts, labour and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. For details, contact HP Customer Support or Service
Long product name HP v185ws computer monitor 47 cm (18.5") 1366 x 768 pixels Black :
The long product name of HP v185ws computer monitor 47 cm (18.5") 1366 x 768 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

18.5" Widescreen LCD, 1366 x 768, 250 cd/m2, 1000:1, 5 ms, D-sub
More>>>
HP v185ws computer monitor 47 cm (18.5") 1366 x 768 pixels Black:
The official description of HP v185ws computer monitor 47 cm (18.5") 1366 x 768 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP v185ws 18.5-inch Widescreen LCD Monitor offers essential performance features for everyday use office productivity software, Web, and e-mail.

Features

- Latest technology: get crisp, clear, high resolution views of your graphics and data projects with a high contrast ratio, sharp resolutions to 1366 x 768, and fast 5 ms response time, all on an 18.5-inch diagonal 16:9 wide-aspect screen.

- Flexible design: use as a desktop monitor connected to your PC, or take the monitor off the desk and mount it on a wall with the HP Quick Release (sold separately), which attaches easily to the four-hole VESA pattern on the back.

- Adjustable comfort: find the most comfortable viewing position with adjustable tilt features and wide 170 x 160-degree viewing angles.

- Easy to set up and use: get up and running quickly with easy set up right out of the box. Customize the display to match your preferences with a wide range of icon-based on-screen display (OSD) controls.

- Designed with the environment in mind: this monitor meets stringent worldwide environmental regulatory standards, including CE Mark and UL and is in compliance with the Restrictions of Hazardous Substances (RoHS) Directive, 2002/95/EC.

Short summary description HP v185ws computer monitor 47 cm (18.5") 1366 x 768 pixels Black:
This short summary of the HP v185ws computer monitor 47 cm (18.5") 1366 x 768 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP v185ws, 47 cm (18.5"), 1366 x 768 pixels, LCD, 5 ms, Black

Long summary description HP v185ws computer monitor 47 cm (18.5") 1366 x 768 pixels Black:
This is an auto-generated long summary of HP v185ws computer monitor 47 cm (18.5") 1366 x 768 pixels Black based on the first three specs of the first five spec groups.

HP v185ws. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
47 cm (18.5")
Display resolution *
1366 x 768 pixels
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.2708 x 0.2708 mm
Horizontal scan range
30 - 64 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
40.9 cm
Viewable size, vertical
23 cm
Viewable size diagonal
47 cm
Display scanning frequency
Horizontal frequency: 30-64 kHz, Vertical frequency: 50-76 Hz
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Country of origin
China
Certification
CB, CE Mark, ISO13406-2, EK, MIC, TUV, UL, CSA, C-tick, FCC, S-mark, BSMI, CCC, PSB, NOM, Cambodia
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Tilt angle range
-5 - 20°
Plug and Play
Yes
Display tilt and swivel range
Tilt range: -5° to + 20° vertical tilt, swivel range: none, height adjust: no, pivot rotation: no, attachable base
Power
Power consumption (typical) *
30 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
5 - 95%
Packaging content
Bundled software
HP Display Assistant is a software utility that enables theft deterrence and allows monitor adjustment, color calibration, and security/asset management using the Display Data Channel Command Interface (DDC/CI) protocol of the connected PC
Weight & dimensions
Width (with stand)
442 mm
Depth (with stand)
179 mm
Height (with stand)
344 mm
Width (without stand)
442 mm
Depth (without stand)
60 mm
Height (without stand)
275.7 mm
Weight (without stand)
3.5 kg
Packaging data
Package weight
4.8 kg
Thin Client
Processor frequency
3 GHz
Other features
Display
LCD
Audio system
No audio included at platform level
TV tuner integrated
No
Package dimensions (WxDxH)
380 x 148 x 492 mm
Power requirements
Auto-Sensing, 100 to 240 VAC
Display resolution at frequency
Preset VESA Graphic Modes (non-interlaced): 1366 x 768 @ 60, 1024 x 768 @ 60, 70 and 75 Hz, 800 x 600 @ 60, 72 and 75 Hz,640 x 480 @ 60, 72 and 75 Hz; Text Mode: 720 x 400 @ 70 Hz; Mac Mode: 1152 x 864 @ 75 Hz, 832 x 624 @ 75 Hz
Display video input type connector
15-pin D-sub analog VGA
Audio included
No audio included at platform level
Multimedia
Optional HP LCD Monitor Quick Release: an easy-to-use, VESA-compliant, flat panel monitor mounting solution that allows you to quickly and securely attach a flat panel monitor to a variety of stands, brackets, arms or wall mounts, part number EM870AA. For more information, refer to the product's Quick Specs. Optional HP Security Lock: combines aircraft-grade steel and Kevlar fiber to securely lock down your monitor and help prevent theft, part number PC766A. For more information, refer to the product's Quick Specs.
User controls
Power on/off; 3-button OSD (menu, plus, minus) Brightness, contrast, positioning, color temperature (6500k, 9300k, custom), individual color control, serial number, display, clock, clock phase, monitor management, factory reset, zoom
Video Dot Rate
86 MHz
Source Testseek summary Average rating
Reviews
Updated:
2013-05-19 02:12:42
Uk has collected 2 expert reviews for HP v185ws computer monitor 47 cm (18.5") 1366 x 768 pixels Black and the average expert rating is 40 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
40%
Source Review comments Score
digitalversus.com
Updated:
2013-05-19 02:12:41
Films: 16:9 but still small Like most LCD monitors, the v185ws isn't great at showing films. The lack of contrast leads to washed-out blacks.The other problem is that's very small. Although the aspect ratio is right for films, it's hard to enjoy watch...
Good Compact form, Accurate default colours...
Bad Hardware: only one VGA input, Below average contrast: blacks lack depth, TN panel, so poor vertical viewing angles, Response time: not good enough for the most demanding gamers...
40%