location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama ProLite E2407HDS-1 computer monitor 61 cm (24") 1920 x 1080 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLite E2407HDS-1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E2407HDS-B1
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points iiyama ProLite E2407HDS-1 computer monitor 61 cm (24") 1920 x 1080 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 61 cm (24")
  • - 1920 x 1080 pixels 16:9
  • - 2 ms 300 cd/m² 1000:1
  • - 46 W
Long product name iiyama ProLite E2407HDS-1 computer monitor 61 cm (24") 1920 x 1080 pixels Black :
The long product name of iiyama ProLite E2407HDS-1 computer monitor 61 cm (24") 1920 x 1080 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProLite E2407HDS-1 - 2 ms, 300 cd/m², 1000:1, 24"
More>>>
iiyama ProLite E2407HDS-1 computer monitor 61 cm (24") 1920 x 1080 pixels Black:
The official description of iiyama ProLite E2407HDS-1 computer monitor 61 cm (24") 1920 x 1080 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ProLite E2407HDS is the latest HDCP compliant product from iiyama to now feature 'the true' 16:9 High Definition 1920 x 1080 native resolution. Complimented with a blistering 2msec response rate and 10,000:1 Advance Contrast Ratio the E2407HDS really is, in a class of its own. Its Triple input configuration of traditional Analogue, DVI and the latest HDMI guarantees compatibility to all modern PCs, Games Consoles, etc. Finished in a stylish Piano Black design, the E2407HDS is sure to stand out amongst the crowd.

Short summary description iiyama ProLite E2407HDS-1 computer monitor 61 cm (24") 1920 x 1080 pixels Black:
This short summary of the iiyama ProLite E2407HDS-1 computer monitor 61 cm (24") 1920 x 1080 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama ProLite E2407HDS-1, 61 cm (24"), 1920 x 1080 pixels, 2 ms, Black

Long summary description iiyama ProLite E2407HDS-1 computer monitor 61 cm (24") 1920 x 1080 pixels Black:
This is an auto-generated long summary of iiyama ProLite E2407HDS-1 computer monitor 61 cm (24") 1920 x 1080 pixels Black based on the first three specs of the first five spec groups.

iiyama ProLite E2407HDS-1. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1080 pixels
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
2 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.2715 x 0.2715 mm
Horizontal scan range
31 - 80 kHz
Vertical scan range
56 - 75 Hz
Separate H/V sync
Yes
Multimedia
Built-in camera *
No
RMS rated power
6 W
Design
Market positioning *
Business
Product colour *
Black
Certification
CE, TUV/Baurt
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ports & interfaces
DVI-D ports quantity
1
HDMI ports quantity
1
HDCP
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-10 - 10°
Plug and Play
Yes
Power
Power consumption (typical) *
46 W
Power consumption (PowerSave)
1 W
Weight & dimensions
Width (without stand)
560 mm
Depth (without stand)
220 mm
Height (without stand)
395.5 mm
Weight (without stand)
5 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No
Power requirements
AC 100 - 240 V, 50 / 60 Hz
Display viewable area (HxV)
521.3 x 293.2 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:40:02
Uk has collected 13 expert reviews for iiyama ProLite E2407HDS-1 computer monitor 61 cm (24") 1920 x 1080 pixels Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2011-09-27 11:40:02
The ProLite E2407HDS isnt the first 16:9 screen to pass through the TechRadar offices, but according to the manufacturer it is the first 24in model to use a native 1920 x 1080 full HD panel. Yet the most intriguing thing about it isnt the aspect rati...
Good Good resolution, Decent price...
Bad Twisted nematic, Cannot adjust stand...
80%
alphr.com
Updated:
2011-09-27 11:40:02
One of two 24in TFTs to squeeze under our £200 price target, Iiyama's new 1080p model has received a bit of a makeover from the ordinary grey styling of its smaller models. A glossy black finish instantly adds appeal, while the addition of an HDMI port...
Bottom line The ProLite's size is offset by average image quality...
83%
digitalversus.com
Updated:
2011-09-27 11:40:02
After the success of the B2403WS then the E2403WS, the 24 inch Iiyama is among the most anticipated of screens. The E2407HDS will have to do very well to compete with its elders. Iiyama have reused the design and ergonomics of the E2607WS. You’ll notic...
Good Good responsiveness, High contrast, Nice price...
Bad Poor ergonomics, TN panel = reduced angle of vision, Inaccurate colours...
60%
pcadvisor.co.uk
Updated:
2011-09-27 11:40:02
With a 16:9 aspect ratio, the 24in Iiyama ProLite E2407HDS flatpanel monitor is well set up for high-definition television. The Iiyama ProLite E2407HDS will work fantastically with any games console or Blu-ray player and you wont need to interfere...
Bottom line Inexpensive and a solid performer, the Iiyama ProLite E2407HDS is a commendable flatscreen monitor. Provided youre not a graphics professional, youll find this to be a very creditable model for the money. Robin Morris Lowest online price: ££179...
80%
expertreviews.co.uk
Updated:
2011-09-27 11:40:02
Another 24in LCD thats available for less than £200, Iiyamas new 1080p model is a lot more attractive than the companys smaller models. Its glossy black finish instantly adds appeal, while the 1,920x1,080 resolution and HDMI port, in addition t...
80%
expertreviews.co.uk
Updated:
2011-09-27 11:40:02
You may have thought a 24in monitor is a luxury you cant afford, but Iiyamas latest 16:9 display costs just £172 including VAT. Its 1,920x1,080 resolution also makes it ideal for editing and watching HD video. However, apart from its bigger size...
80%
pcgameware.co.uk
Updated:
2014-03-16 01:11:33
I have been using a Samsung 22” monitor as part of my gaming rig for over 4 years now, so when the opportunity arose to allow me to test a new Full HD (1920×1080) 24” monitor I was more than interested.Enter the Iiyama Prolite E2407HDS 24” monitor. At the...
Bottom line If I could split my thoughts into two and provide one set of results based upon the visual elements of the monitor alone, I would be giving it a perfect 10, as visually I can't find a single fault. But, as I am providing an overall review of the product...
90%
techworld.com
Updated:
2011-09-27 11:40:02
With a 16:9 aspect ratio, the 24in Iiyama ProLite E2407HDS flatpanel monitor is well set up for high-definition television.The Iiyama ProLite E2407HDS will work fantastically with any games console or Blu-ray player and you won't need to interfere wit...
Bottom line Inexpensive and a solid performer, the Iiyama ProLite E2407HDS is a commendable flatscreen monitor. Provided you're not a graphics professional, you'll find this to be a very creditable model for the money...
0%