Samsung logo

Samsung Omnia I900 , Millionaire pack 8.89 cm (3.5") 1440 mAh Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64010
Info modified on:
27 Feb 2024, 15:01:38
Long product name Samsung Omnia I900 , Millionaire pack 8.89 cm (3.5") 1440 mAh Black:

I900 Omnia Black

Samsung Omnia I900 , Millionaire pack 8.89 cm (3.5") 1440 mAh Black:

Vivid, lively multimedia experience
Samsung OMNIA delivers the ultimate in digital entertainment thanks to a wide 3.2-inch WQVGA LCD screen for viewing videos and slide shows in high-resolution and advanced audio capabilities. MultiCodec support for DivX, Xvid and other video formats eliminates the hassle of file format conversions. Users also have the assurance of a long-life detachable battery for extended playback.

Samsung OMNIA also comes with a five-megapixel CMOS camera with the latest value-added features, which include auto-focus (AF), face and smile detection and auto-panorama shot.

The handset’s generous internal memory (available in 8GB or 16 GB capacity options and extendable slot for additions) ensures ample storage space for digital assets.

Rounding out the fully comprehensive feature set, Samsung OMNIA also offers GPS, including navigation and geo-tagging capabilities, so users can get their bearings wherever work or life takes them.

The One and Only mobile with everything in touch
Samsung’s patented TouchWiz user interface makes entering data and text simple. With unique widgets, users can customise and personalise the way they use their phone. The Samsung OMNIA's high resolution touch-sensitive screen uses intuitive tap, sweep, drag and drop operations as well as an on-screen qwerty keyboard. It also facilitates easy and convenient calling and texting with a dedicated dome key for controlling communications.

Short summary description Samsung Omnia I900 , Millionaire pack 8.89 cm (3.5") 1440 mAh Black:

Samsung Omnia I900 , Millionaire pack, 8.89 cm (3.5"), 240 x 400 pixels, Black

Long summary description Samsung Omnia I900 , Millionaire pack 8.89 cm (3.5") 1440 mAh Black:

Samsung Omnia I900 , Millionaire pack. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 400 pixels. Rear camera type: Single camera. Battery capacity: 1440 mAh. Product colour: Black. Weight: 125 g

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.