location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother P-touch 2430PC label printer 180 x 180 DPI 10 mm/sec TZ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P-touch 2430PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-2430PC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766663045
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2023 10:37:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother P-touch 2430PC label printer 180 x 180 DPI 10 mm/sec TZ
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 180 x 180 DPI
  • - Print speed: 10 mm/sec
  • - 600 g
Long product name Brother P-touch 2430PC label printer 180 x 180 DPI 10 mm/sec TZ :
The long product name of Brother P-touch 2430PC label printer 180 x 180 DPI 10 mm/sec TZ. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PT-2430PC
More>>>
Short summary description Brother P-touch 2430PC label printer 180 x 180 DPI 10 mm/sec TZ:
This short summary of the Brother P-touch 2430PC label printer 180 x 180 DPI 10 mm/sec TZ data-sheet is auto-generated and uses the product title and the first six key specs.

Brother P-touch 2430PC, TZ, 180 x 180 DPI, 10 mm/sec, AA, White

Long summary description Brother P-touch 2430PC label printer 180 x 180 DPI 10 mm/sec TZ:
This is an auto-generated long summary of Brother P-touch 2430PC label printer 180 x 180 DPI 10 mm/sec TZ based on the first three specs of the first five spec groups.

Brother P-touch 2430PC. Tape type: TZ. Maximum resolution: 180 x 180 DPI, Print speed: 10 mm/sec. Battery type: AA. Product colour: White

Printing
Maximum resolution *
180 x 180 DPI
Print speed *
10 mm/sec
Vertical printing
Yes
Paper handling
Maximum label width
2.4 cm
Ports & interfaces
PC connected
Yes
Standard interfaces
USB 2.0
Performance
Tape type
TZ
Tape cutting
Automatic
Number of styles
6
Design
Product colour *
White
Power
Battery type
AA
Number of batteries supported
6
System requirements
Mac compatibility
No
Compatible operating systems
Microsoft Windows 2000 Professional / XP / Vista
Weight & dimensions
Width
66 mm
Depth
188 mm
Height
112 mm
Weight
600 g
Packaging content
Bundled software
P-touch Editor 5.0
Other features
Tape size
3.5 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 02:10:30
Uk has collected 2 expert reviews for Brother P-touch 2430PC label printer 180 x 180 DPI 10 mm/sec TZ and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2011-08-21 02:10:29
Some products look so good and work so well that youll want to come up with a reason to get one even if you dont actually need it. The Brother PT-2430PC ($80 street) is that kind of product...
Good Portable. Uses batteries or power adapter. Simple setup. Easy to use. Doesnt require software installation.
Bad A bit on the slow side.
Bottom line The Brother PT-2430PC prints waterproof plastic labels, letting you use a PC keyboard and screen to design the labels and without needing its software installed on the PC...
70%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)