location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-585CW Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-585CW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-585CWWQ1 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-585CW Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 6000 x 1200 DPI
  • - A4 33 ppm
  • - Mono copying Mono scanning
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 40 MB
  • - 7.2 kg
Warranty: One year on-site (upon registration)
Long product name Brother DCP-585CW Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi :
The long product name of Brother DCP-585CW Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCP585CW - Print, Copy, Scan
More>>>
Brother DCP-585CW Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi:
The official description of Brother DCP-585CW Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features

-Lab quality 6x4" borderless photo's in 30 seconds.
-View and manipulate photographs without PC connection via the 3.3" Wide LCD with built in photo enhance feature.
-Built-in ethernet and wireless network featuring easy one touch set-up.
-View and manipulate photos without without PC connection via the 3.3" Wide LCD with built in photo enhance facility.

Description

Enjoy the freedom and simplicity of secure and easy wireless set up with the compact DCP-585CW. Print, copy and scan professional colour documents and images with ease at home or small office. The 3.3" wide LCD enables you to view and manipulate your images before printing.

Short summary description Brother DCP-585CW Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi:
This short summary of the Brother DCP-585CW Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-585CW, Inkjet, Colour printing, 6000 x 1200 DPI, Mono copying, A4, Direct printing

Long summary description Brother DCP-585CW Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Brother DCP-585CW Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother DCP-585CW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 27 ppm. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Copying
Copying *
Mono copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scan technology
CIS
Scan to
E-mail, OCR, USB
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Letter
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
DL
Borderless printing media sizes
A4, A6
Media weight (tray 1)
64 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Security algorithms
SSID
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA, NetBIOS/WINS, LPR/LPD, DNS, mDNS, FTP Server, TELNET, SNMPv1, TFTP, LLTD
Performance
Card reader integrated
Yes
Internal memory *
40 MB
Compatible memory cards
CF, MS Pro, SD, xD
Sound pressure level (printing)
50 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
8.38 cm (3.3")
Power
Power consumption (average operating)
23 W
Power consumption (standby)
6 W
Power consumption (off)
4 W
Weight & dimensions
Weight
7.2 kg
Packaging data
Package weight
9.8 kg
Packaging content
Bundled software
Brother MFL-pro suite in Windows: BrotherControlCentre 3 Scansoft Paperport 11SE+OCR, Macintosh:BrotherControlCentre 2 Newsoft Presto! Page manager 7
Other features
Networking features
10/100 BaseTX, IEEE 802.11 b/g
Dimensions (WxDxH)
390 x 375 x 180 mm
Network ready
Yes
Compatible operating systems
Linux printer & scanner drivers, Mac OS X 10.2.4, en later Windows Vista, Windows XP Home/ Prof.(32/64 bit), Vista (32/64 bit), Windows 2000 Prof.
PictBridge
Yes
All-in-one functions
Copy, Scan
Colour all-in-one functions
Print
Package dimensions (WxDxH)
465 x 225 x 460 mm
Scan speed
6 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 04:54:18
Uk has collected 15 expert reviews for Brother DCP-585CW Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
alphr.com
Updated:
2013-11-13 04:54:17
Brother's DCP-585CW may look similar to its cheaper sibling, the DCP-165C, but it makes key improvements in several areas. Aside from a sleeker black finish, the addition of a 3.3in LCD works wonders for usability. All the main options are right there...
Bottom line Packed with features at a good price, but quality and speed are lacking...
67%
techadvisor.co.uk
Updated:
2013-11-13 04:54:17
Brothers DCP-585CW offers printing, scanning and copying as well as photo printing. First impressions of the Brother DCP-585CW are very good. It has a low profile design, making it seem leaner than its rivals. The Brother DCP-585CW looks and feels...
Bottom line The Brother DCP-585CW gets a lot of things right in build quality and ease of use. But its an indifferent performer with mono prints and you pay a speed penalty with the highest-quality photo output. Rob Mead Lowest online price: ££94.01 Buy it...
60%
macworld.co.uk
Updated:
2013-11-13 04:54:17
Brother’s DCP-585CW offers printing, scanning and copying as well as photo printing. First impressions of the DCP-585CW are very good. It has a low profile design, making it seem leaner than most of the others here – the Epson Stylus SX400 is monstrou...
Good Design and build quality, 802.11g WiFi and ethernet, ease of use, large LCD display, photo prints at highest quality setting...
Bad Price, flimsy scanner lid, mono print quality not truly black, washed-out photo quality in Photo mode, it’s slow Min specs: Inkjet printer, scanner, copier; Printer Standard Resolution: 6000dpix1200dpi; Speed Monochrome: 33ppm; Speed Colour: 27ppm...
60%
itreviews.com
Updated:
2013-11-13 04:54:18
This is another machine that tries to blind you with its feature set. It has a good one, including cabled and wireless networking, photo print and a convenient double-width colour LCD. The key factors in any printer, though, are the quality and speed...
0%
techworld.com
Updated:
2013-11-13 04:54:17
The Brother DCP-585CW looks and feels the part, thanks to its silver and dark grey finish, rubberised buttons and a chrome four-way cursor control.The standout feature is the widescreen colour LCD that makes it easy to access the Brother DCP-585CW's m...
Bottom line The Brother DCP-585CW gets a lot of things right in build quality and ease of use. But it's an indifferent performer with mono prints and you pay a speed penalty with the highest-quality photo output...
0%
techtree.com
Updated:
2013-11-13 04:54:17
We often review MFDs for home users keeping the price constraint in mind, but some MFDs may be a bit expensive, yet they may be good for home as a lifestyle product. The Brother DCP-585CW is one such MFD with functions of print, copy and scan. This one...
Good Good print quality in normal mode, Fast print speeds in fast mode, Decent scanner, Wide color swivel LCD, Wi-Fi and Ethernet, Decent looks, Good bundled software.
Bad Skewed text prints in the fast mode, Reddish hue in photo prints, No FAX, No Wi-Fi on/off button/indicator, A bit expensive.
Bottom line The Brother DCP-585CW is a multifunctional solution for printing, scanning and copying for home and SoHo segment. Wi-Fi and network interface makes it ideal to be used in networked environments and it becomes very convenient when you can fire off prin...
60%
trustedreviews.com
Updated:
2013-11-13 04:54:18
Brother now has a bewildering range of all-in-one printers on its books, so many that it's hard to believe it needs another. Although pitched as a high-end device, its price is still well under £100 and for this you get printing, scanning, copying and pho...
60%