location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-165C multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-165C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-165C show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-165C multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 6000 x 1200 DPI
  • - A4 30 ppm
  • - Colour copying Mono scanning
  • - Direct printing
  • - USB port
  • - Internal memory: 32 MB
  • - 7.1 kg
Warranty: One year on-site (upon registration)
Long product name Brother DCP-165C multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm :
The long product name of Brother DCP-165C multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCP-165C Compact Colour Inkjet Multifunction Printer
More>>>
Brother DCP-165C multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm:
The official description of Brother DCP-165C multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features
-Up to 25ppm colour printing speed.
-Up to 30ppm monochrome printing speed.
-Up to 6000 x 1200dpi print resolution.
-Direct printing from USB memory stick.

Description
Easily print, copy and scan colour documents and photographs at home with one compact, stylish printer. The DCP-165C all-in-one printer also boasts a media card centre and PictBridge connection enabling you to print high quality images from a memory card or directly from a digital camera.

Short summary description Brother DCP-165C multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm:
This short summary of the Brother DCP-165C multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-165C, Inkjet, Colour printing, 6000 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description Brother DCP-165C multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm:
This is an auto-generated long summary of Brother DCP-165C multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm based on the first three specs of the first five spec groups.

Brother DCP-165C. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 25 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
25 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
20 cpm
Copy speed (colour, normal quality, A4)
18 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan to
E-mail, OCR
Greyscale levels
256
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4, A5, A6
Media weight (tray 1)
64 - 220 gsm
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Performance
Card reader integrated
Yes
Internal memory *
32 MB
Compatible memory cards
MS Pro, SD, SDHC, xD
Sound pressure level (printing)
50 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
18 W
Power consumption (standby)
3.5 W
Power consumption (off)
2.5 W
Weight & dimensions
Weight
7.1 kg
Packaging data
Package weight
9.5 kg
Packaging content
Bundled software
Printing/Scanning soft Windows/Macintosh (CD ROM), Reallusion FaceFilter Studio Software (CD ROM)
Other features
Dimensions (WxDxH)
390 x 365 x 150 mm
Compatible operating systems
Windows 2000 Professional, Vista, XP Professional (32 & 64 bit)/XP Home, Linux, Mac OS X 10.2.4 & later
PictBridge
Yes
Ink drop
1.5 pl
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print
Package dimensions (WxDxH)
465 x 225 x 460 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:50:20
Uk has collected 6 expert reviews for Brother DCP-165C multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm and the average expert rating is 56 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
56%
Source Review comments Score
alphr.com
Updated:
2011-09-25 20:50:11
While perhaps not the most stylish of devices, Brother's DCP-165C all-in-one at least makes setup simple. The tucked away USB socket and cable clip keep things nice and tidy, and the four separate front-loading ink cartridges come neatly packaged and a...
Bottom line A reasonable price and a mixed performance, but it's not the best budget device we've seen...
50%
Zdnet.com.au
Updated:
2011-11-04 06:24:17
The Brother DCP-165C is the reason why people dread hitting the print button on their computers. During the testing process, we were derailed with hardware malfunctions and hiccups that left us shaking our heads in disdain. Although the AU$139 price ta...
Good Low cost to print, Twoyear warranty...
Bad Poor output quality, Slow print times, Awkward build quality, Outdated design, Creative software requires online connection, No USB cord included...
Bottom line Weve tested plenty of printers at CNET, but very few have frustrated us as much as the Brother DCP-165C multifunction has. The counter-intuitive set-up, bland design, deplorable print quality and crawling output speeds earn this printer a do...
53%
etechreviews.com
Updated:
2011-09-25 20:50:07
Sum and Substance:Thumbs Up:Low printing costs, two year warranty.Thumbs Down:Doesn’t come bundled with USB cable, ugly looks, creative software needs internet connection, slow print speed.The Whiz Kid Speaks:Brother DCP 165C is a color inkjet printer...
0%
techtree.com
Updated:
2011-09-25 20:50:20
Brother has a reputation of delivering really rugged devices with features that are just right for offices. The Brother DCP-165C seems no different in terms of its ruggedness, but this non-FAX MFD goes a step ahead of office needs by boasting of photo-...
Good Good print quality in normal mode, Fast print speeds in fast mode, Decent scanner, Decent looks, Good price, Good bundled software.
Bad Grainy prints in the fast mode, Reddish hue in photo prints, No FAX.
Bottom line Brother has a reputation of delivering really rugged devices with features that are just right for offices. The Brother DCP-165C seems no different in terms of its ruggedness, but this non-FAX MFD goes a step ahead of office needs by boasting of photo-...
70%