location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE MSA 2040 disk array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSA 2040
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8R13A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111933263 show
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name HPE MSA 2040 disk array :
The long product name of HPE MSA 2040 disk array. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP MSA 2040 LFF DC-power Chassis
More>>>
Short summary description HPE MSA 2040 disk array:
This short summary of the HPE MSA 2040 disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HPE MSA 2040, Serial Attached SCSI (SAS), 3.5"

Long summary description HPE MSA 2040 disk array:
This is an auto-generated long summary of HPE MSA 2040 disk array based on the first three specs of the first five spec groups.

HPE MSA 2040. Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 3.5", Number of storage drives supported: 12, Supported storage drive types: HDD

Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 03:56:46
Uk has collected 5 expert reviews for HPE MSA 2040 disk array and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
crn.com.au
Updated:
2014-12-24 03:56:46
Fibre Channel (FC) disk arrays are usually too expensive for SMBs, but HP's latest model brings them within reach. The MSA 2040 is the first entry-level storage solution to support 16Gbits/sec – and it's as affordable as fibre disk arrays come. The 2U cha...
0%
alphr.com
Updated:
2014-12-24 03:56:46
Fibre channel disk arrays are normally well beyond the means of SMBs, but HP's latest model brings them within reach. The MSA 2040 is the first entry-level storage solution to support 8/16Gbps speeds – at under £7,000 for the dual controller model on revi...
Bottom line HP delivers a capable fibre channel disk array for sensible money – the MSA 2040 Storage serves up serious performance at a price SMBs can afford...
83%
itpro.co.uk
Updated:
2015-06-28 08:25:25
HP has always had a sharper focus on SMBs that many other big names in the storage industry and its Modular Storage Arrays (MSAs) have a well-deserved reputation for value. The latest MSAs go even further as they offer a heap of enterprise level features...
Good Automated data tiering, Converged FC/IP SAN data ports, Top value, High expansion, Excellent performance...
Bad New web console takes some getting used to, virtual volumes only support manual snapshots...
Bottom line HP's new virtualisation features make one of the best SMB storage arrays on the market even better. The MSA 2040 is easy to deploy and the automated data tiering features boost performance and lower storage costs...
100%
Brand Image Product code Product Stock Price from
HPE

HPE MSA 2040 SAN no SFP w/6 900GB SAS SFF HDD Bundle/TVlite disk array 5.4 TB Rack (2U)
(show image)
M0T26A MSA 2040 SAN no SFP w/6 900GB SAS SFF HDD Bundle/TVlite 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 1040 FC w/4 600GB SAS SFF HDD Bundle/TVlite disk array 2.4 TB Rack (2U)
(show image)
M0T24A MSA 1040 FC w/4 600GB SAS SFF HDD Bundle/TVlite 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 1040 10Gb iSCSI w/4 600GB SAS SFF HDD Bundle/TVlite disk array 2.4 TB Rack (2U)
(show image)
M0T23A MSA 1040 10Gb iSCSI w/4 600GB SAS SFF HDD Bundle/TVlite 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 1040 1Gb iSCSI w/4 600GB SAS SFF HDD Bundle/TVlite disk array 2.4 TB Rack (2U)
(show image)
M0T22A MSA 1040 1Gb iSCSI w/4 600GB SAS SFF HDD Bundle/TVlite 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2040 Energy Star SAN Dual Controller SFF Storage disk array Rack (2U)
(show image)
K2R80A MSA 2040 Energy Star SAN Dual Controller SFF Storage 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2040 SAS Dual Controller LFF Storage/S-Buy disk array
(show image)
C8S54SB MSA 2040 SAS Dual Controller LFF Storage/S-Buy 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2040 SAS Dual Controller SFF Storage/S-Buy disk array
(show image)
C8S55SB MSA 2040 SAS Dual Controller SFF Storage/S-Buy 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2040 disk array Rack (2U) Black, Grey
(show image)
G7Z51A MSA 2040 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2040 disk array Rack (2U) Black, Grey
(show image)
G7Z53A MSA 2040 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2040 disk array Rack (2U) Black, Grey
(show image)
G7Z54A MSA 2040 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)