location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE C8R10A disk array Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C8R10A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8R10A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111933331 show
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2019 15:30:17
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years limited (Return to HP/Dealer - Unit Exchange; Next Day Response)
Long product name HPE C8R10A disk array Black :
The long product name of HPE C8R10A disk array Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SFF Chassis for HP MSA 2040 Storage
More>>>
Short summary description HPE C8R10A disk array Black:
This short summary of the HPE C8R10A disk array Black data-sheet is auto-generated and uses the product title and the first six key specs.

HPE C8R10A, 2.5", 8.53 kg, Black

Long summary description HPE C8R10A disk array Black:
This is an auto-generated long summary of HPE C8R10A disk array Black based on the first three specs of the first five spec groups.

HPE C8R10A. Storage drive size: 2.5", Number of storage drives supported: 24, Supported storage drive interfaces: SAS. Width: 660.4 mm, Depth: 736.6 mm, Height: 279.4 mm, Weight: 8.53 kg. Product colour: Black

Brand Image Product code Product Stock Price from
HPE

HPE MSA 2040 SAS Dual Controller LFF Storage/S-Buy disk array
(show image)
C8S54SB MSA 2040 SAS Dual Controller LFF Storage/S-Buy 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2040 SAS Dual Controller SFF Storage/S-Buy disk array
(show image)
C8S55SB MSA 2040 SAS Dual Controller SFF Storage/S-Buy 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2040 disk array Rack (2U) Black, Grey
(show image)
G7Z51A MSA 2040 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2040 disk array Rack (2U) Black, Grey
(show image)
G7Z53A MSA 2040 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2040 disk array Rack (2U) Black, Grey
(show image)
G7Z54A MSA 2040 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2040 disk array Rack (2U)
(show image)
G7Z52A MSA 2040 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2040 Bundle/TVlite disk array 3.6 TB Rack (2U)
(show image)
E7W38A MSA 2040 Bundle/TVlite 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Ensemble TVlite MSA 2040 disk array 3.6 TB Rack (2U) Black
(show image)
E7W37A Ensemble TVlite MSA 2040 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2040 Bundle/TVlite disk array 3.6 TB Rack (2U)
(show image)
E7W36A MSA 2040 Bundle/TVlite 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2040 SAS Dual Controller Bundle disk array 21.6 TB Rack (2U)
(show image)
C8S57A MSA 2040 SAS Dual Controller Bundle 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)