location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Contour Design RollerMouse Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Contour Design Check ‘Contour Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RollerMouse Red
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RM-RED show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0743870006610 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Contour Design’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Contour Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2024 14:40:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Contour Design RM-RED user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Contour Design RollerMouse Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Controlled by a fully open rollerbar, which encourages the use of both hands
  • - Unparalleled precision with tracking technology inside the rollerbar – up to 2400 dpi
  • - Quick and easy cursor speed change between five cursor speeds (800/1000/1200/1600/2400 dpi)
  • - Eight key functions made for productivity and ergonomics, including the “one touch” double click, copy and paste
  • - Adjustable click force and click volume
  • - Keyboard risers making it possible to adjust keyboard height and angle to ensure optimal comfort and working position
  • - Plug and play USB installation – no driver required
  • - Aluminum body with detachable leatherette wrist rest
  • - Compatible with Apple OSX, Apple Mac OS 8.1 or newer, Microsoft Windows 8/7/Vista/XP/ME/98
Warranty: 2 Years
Long product name Contour Design RollerMouse Red :
The long product name of Contour Design RollerMouse Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RollerMouse Red
More>>>
Contour Design RollerMouse Red:
The official description of Contour Design RollerMouse Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

RollerMouse Red
The RollerMouse Red with its solid, sleek and durable aluminum frame, houses a new advanced rollerbar and eight centralized button functions.

Seven sensors inside the rollerbar automatically track cursor position, constantly adjusting speed and acceleration to ensure the rollerbar is as central as possible, and adapting to your pace of work to decrease micromovements and increase efficiency.

The new textured and thicker rollerbar offers better feel for increased control and strain. The larger surface of the rollerbar gives you more control when pointing, rolling or clicking. RollerMouse Red was designed to adapt to the diverse needs of today’s computer users, working with programs ranging from CAD to general Office applications.

The mechanical mouse click has been replaced with an electronic click to eliminate click trauma and reduce the risk of unnecessary strain.

RollerMouse Red, winner of the red dot design award 2013.

Short summary description Contour Design RollerMouse Red:
This short summary of the Contour Design RollerMouse Red data-sheet is auto-generated and uses the product title and the first six key specs.

Contour Design RollerMouse Red, Ambidextrous, Rollerbar, USB Type-A, 2800 DPI, Black, Red, Silver

Long summary description Contour Design RollerMouse Red:
This is an auto-generated long summary of Contour Design RollerMouse Red based on the first three specs of the first five spec groups.

Contour Design RollerMouse Red. Form factor: Ambidextrous. Movement detection technology: Rollerbar, Device interface: USB Type-A, Movement resolution: 2800 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Cable. Product colour: Black, Red, Silver

Improve your performance with RollerMouse Red
Improve your performance with RollerMouse Red

RollerMouse Red is a series of centred mice with an award-winning design that ensures you have variation and control when spending many hours working in front of a computer. RollerMouse Red’s buttons and open rollerbar allow you to alternate between your right and left hands. It minimises repetitive strain injuries associated with one-sided use of muscles and tendons, and ensures an increased performance after a long day working with a mouse.

Great range and precision
Great range and precision

No matter whether you work with one screen or more, RollerMouse Red has been optimised to facilitate screen navigation, and the cursor’s range can be altered, meaning you can easily work with multiple screens at the same time. The stable rubber-covered rollerbar with its textured surface makes it easy to move the cursor and click precisely, which is very important during intense computer work.

Award-winning design with documented effect
Award-winning design with documented effect

In 2013, RollerMouse Red won the “Red Dot Award” design prize for its sophisticated design, with its soft-brushed aluminium case and characteristic red detailing, and the design is still popular. The impact RollerMouse can have on your work should not be overlooked. In a Nordic survey with 4,000 participants conducted in collaboration with Coxit, as many as 99% of those surveyed who had experienced pain or discomfort associated with mouse work stated that a centred mouse had eliminated pain and discomfort.

Achieve comfort and increased performance
Achieve comfort and increased performance

RollerMouse Red is designed with a number of pre-programmed buttons that facilitate the most commonly used mouse functions such as double-click, copy and paste. By using the buttons on the mouse, you minimise the number of clicks that you would otherwise do with a traditional computer mouse – a detail that may prove itself valuable in many situations and can help to minimise the strain of using a computer mouse. If you need to reprogram the buttons, this is easily done with our optional software driver.

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Rollerbar
Movement resolution *
2800 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
7
Number of programmable buttons
6
Customizable movement resolution
Yes
Number of movement resolution modes
10
Rollerbar width
30 cm
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product colour *
Black, Red, Silver
Material
Aluminium
Ergonomics
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
410 mm
Depth
100 mm
Height
23 mm
Weight
840 g
Packaging data
Quantity per pack *
1 pc(s)
Number of risers
4
Package width
140 mm
Package depth
451 mm
Package height
47 mm
Package weight
1.04 kg
Packaging content
Wrist rest
Yes
User guide
Yes
Logistics data
Harmonized System (HS) code
84716070
Products per master (outer) case
10 pc(s)
Master (outer) case width
300 mm
Master (outer) case length
470 mm
Master (outer) case height
255 mm
Master (outer) case gross weight
11.4 kg
Master (outer) case volume
0.036 cm³
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:58:37
Uk has collected 8 expert reviews for Contour Design RollerMouse Red and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
techspective.net
Updated:
2017-07-11 01:06:48
The Contour RollerMouse Red is a unique and well-designed replacement for a traditional mouse. The cost and function, however, make it specifically suited only for certain industries or uses.The Contour RollerMouse Red is a unique and well-designed replac...
Bottom line This is a unique and clever device. The precision of movement and the ability to interact without having to remove either of your hands from the keyboard are both exceptional benefits. The value of the RollerMouse Red, however, depends somewhat on how you...
70%
Brand Image Product code Product Stock Price from
Contour Design RollerMouse mobile Contour Design RollerMouse mobile
(show image)
RM-MOBILE RollerMouse mobile 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design Contour Wireless L Contour Design Contour Wireless L
(show image)
CMO-GM-L-L-WL Contour Wireless L 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Red Plus Wireless Contour Design RollerMouse Red Plus Wireless
(show image)
RM-RED PLUS-WL RollerMouse Red Plus Wireless 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design Unimouse Wireless R Contour Design Unimouse Wireless R
(show image)
UNIMOUSE-WL Unimouse Wireless R 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design Unimouse R Contour Design Unimouse R
(show image)
UNIMOUSE Unimouse R 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Pro3 Plus Contour Design RollerMouse Pro3 Plus
(show image)
RM-PRO3 PLUS RollerMouse Pro3 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Free3 Wireless Contour Design RollerMouse Free3 Wireless
(show image)
RM-FREE3-WL RollerMouse Free3 Wireless 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Pro3 Contour Design RollerMouse Pro3
(show image)
RM-PRO3 RollerMouse Pro3 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Free3 Contour Design RollerMouse Free3
(show image)
RM-FREE3 RollerMouse Free3 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Red Plus Contour Design RollerMouse Red Plus
(show image)
RM-RED PLUS RollerMouse Red Plus 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)