location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-6345NJ + JScribe Laser A4 1200 x 1200 DPI 41 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-6345NJ + JScribe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX6345NJ
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCX-6345NJ + JScribe Laser A4 1200 x 1200 DPI 41 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 41 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB
  • - 44.5 kg
Long product name Samsung SCX-6345NJ + JScribe Laser A4 1200 x 1200 DPI 41 ppm :
The long product name of Samsung SCX-6345NJ + JScribe Laser A4 1200 x 1200 DPI 41 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCX-6345NJ - 1200 x 1200 dpi, 41 ppm, A4, laser, fax, LCD, 256MB, USB 2.0, Ethernet + JScribe
More>>>
Samsung SCX-6345NJ + JScribe Laser A4 1200 x 1200 DPI 41 ppm:
The official description of Samsung SCX-6345NJ + JScribe Laser A4 1200 x 1200 DPI 41 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take a look at this one-stop digital solution that can manage your entire printing workflow. An MFP copier that can match the output of large contract-base A3 copiers and can also scan, print and fax. Add in high performance features like duplex, high capacity paper trays and simple one touch operations and you have a solution capable of the highest workflow demands. With Samsung SCX-6345N it's not that hard to imagine.

Short summary description Samsung SCX-6345NJ + JScribe Laser A4 1200 x 1200 DPI 41 ppm:
This short summary of the Samsung SCX-6345NJ + JScribe Laser A4 1200 x 1200 DPI 41 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-6345NJ + JScribe, Laser, 1200 x 1200 DPI, Mono copying, Colour scanning, Mono faxing, A4

Long summary description Samsung SCX-6345NJ + JScribe Laser A4 1200 x 1200 DPI 41 ppm:
This is an auto-generated long summary of Samsung SCX-6345NJ + JScribe Laser A4 1200 x 1200 DPI 41 ppm based on the first three specs of the first five spec groups.

Samsung SCX-6345NJ + JScribe. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
41 ppm
Warm-up time
35 s
Time to first page (black, normal)
8 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
43 cpm
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
Flatbed scanner
Scan technology
CCD
Scan to
FTP
Greyscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
16 MB
Fax speed dialing (max numbers)
200
Fax speed (A4)
3 sec/page
Features
Maximum duty cycle *
200000 pages per month
Digital sender
No
Input & output capacity
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
520 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Performance
Internal memory *
256 MB
Sound pressure level (printing)
60 dB
Sound power level (standby)
43 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
900 W
Power consumption (PowerSave)
35 W
Power consumption (standby)
170 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 32 °C
Weight & dimensions
Weight
44.5 kg
Other features
Dimensions (WxDxH)
637.4 x 489 x 616 mm
Network ready
Yes
Compatible operating systems
Windows 98/Me/NT4.0/2000/XP/2003 Linux OS (Red Hat 8-9, Fedora Core 1-4, Mandrake 9.2-10.1, SuSE 8.2-9.2) Mac OS 8.6-9.2/10.1-10.4
Emulations
PCL6, PostScript 3
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Scan, No