location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sonim XP1 (bt), Yellow 128 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sonim Check ‘Sonim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP1 (bt), Yellow
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XP1-YELLOW-JCB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0094922206404 show
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sonim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sonim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sonim XP1 (bt), Yellow 128 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Yellow
  • - 128 x 160 pixels
  • - Bluetooth 1.2
  • - Lithium-Ion (Li-Ion) 1100 mAh
Warranty: Unconditional 3 year guarantee.
Long product name Sonim XP1 (bt), Yellow 128 g :
The long product name of Sonim XP1 (bt), Yellow 128 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XP1 (bt), Yellow
More>>>
Short summary description Sonim XP1 (bt), Yellow 128 g:
This short summary of the Sonim XP1 (bt), Yellow 128 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sonim XP1 (bt), Yellow, Bar, 128 x 160 pixels, Bluetooth, 1100 mAh, Yellow

Long summary description Sonim XP1 (bt), Yellow 128 g:
This is an auto-generated long summary of Sonim XP1 (bt), Yellow 128 g based on the first three specs of the first five spec groups.

Sonim XP1 (bt), Yellow. Form factor: Bar. Display resolution: 128 x 160 pixels. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1100 mAh, Standby time (2G): 200 h. Weight: 128 g. Product colour: Yellow

Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 00:42:42
Uk has collected 16 expert reviews for Sonim XP1 (bt), Yellow 128 g and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
gadgetspeak.com
Updated:
2013-11-21 00:42:32
Never before have I been presented with a working mobile phone and been invited to throw it against a wall and then drop it on a concrete floor. It was still working afterwards; this is a ruggedised mobile phone...
64%
alphr.com
Updated:
2013-11-21 00:42:35
The XP1 is touted as a rugged, take-anywhere handset for those with an action-packed lifestyle. The promotional material shows the XP1 fully submerged in water before being snatched out and used to answer a call. Don't try this - disappointingly, it's...
50%
Bcchardware.com
Updated:
2013-11-21 00:42:26
Not many people here in North America have heard of Sonim. The truth is Sonim doesn’t have much coverage here in Canada and the USA, but after spending some time with the XP1 tough phone, perhaps they should. The recently sent us the XP1 phone for...
Good Functional Candy-bar phone, Ridiculously tough, Good T9 Predictive Text Capability, Unlocked and works around the world, Nice tactile feedback on keys, Loud ringer and speaker, Supports Bluetooth headphones...
Bad Microphone sometimes quiet, No software included for syncing to Outlook Calendar, Shotgun can neutralize phone and cause battery to explode...
83%
Ruggedpcreview.com
Updated:
2013-11-21 00:42:30
With the exception of perhaps the Apple iPhone and some other smartphones that a couple hundred dollars even with the dreaded 2-year contract, weve come to view cellphones as throw-away items. If they break, exchange it for a new one at the AT&T or Ve...
0%
gsmarena.com
Updated:
2013-11-21 00:42:34
The Sonim XP1 is an unassuming no-nonsense handset with the sole purpose of providing you with a communication tool in all conditions (no matter how harsh). It hasnt got much stuff on board, but hey, in a ruggedized handset every fancy feature missin...
0%
trustedreviews.com
Updated:
2013-11-21 00:42:36
If you're a regular TR reader you'll be well aware of our love for rugged technology. Panasonic's ToughBooks for instance, have received some serious abuse while in my care, but so far they've managed to survive everything we've thrown at them. It seems n...
Bottom line The Sonim XP1 can definitely survive a lot of abuse, there's no denying that - any phone that can shrug off being run over by a car is tough by anyone's standards! Unfortunately the XP1 didn't turn out to be quite as rugged as I thought it would be - it r...
60%
Brand Image Product code Product Stock Price from
Sonim

Sonim XP3.20 170 g Black
(show image)
X3.31200 XP3.20 0.00
(excl. VAT)
0 (incl. VAT)
Sonim

Sonim XP3 BNL 128 g Black
(show image)
XP32282 XP3 BNL 0.00
(excl. VAT)
0 (incl. VAT)
Sonim

Sonim XP3 BNL 128 g Yellow
(show image)
XP38604 XP3 BNL 0.00
(excl. VAT)
0 (incl. VAT)
Sonim

Sonim XP3 BNL 128 g Black
(show image)
SON104032 XP3 BNL 0.00
(excl. VAT)
0 (incl. VAT)