location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sonim XP3 BNL 128 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sonim Check ‘Sonim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP3 BNL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SON104032
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sonim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sonim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sonim XP3 BNL 128 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 128 x 160 pixels
  • - Bluetooth
Warranty: 3 years
Long product name Sonim XP3 BNL 128 g Black :
The long product name of Sonim XP3 BNL 128 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XP3 BNL Black, 128x160 display
More>>>
Short summary description Sonim XP3 BNL 128 g Black:
This short summary of the Sonim XP3 BNL 128 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sonim XP3 BNL, Bar, 128 x 160 pixels, Bluetooth, Black

Long summary description Sonim XP3 BNL 128 g Black:
This is an auto-generated long summary of Sonim XP3 BNL 128 g Black based on the first three specs of the first five spec groups.

Sonim XP3 BNL. Form factor: Bar. Display resolution: 128 x 160 pixels. Bluetooth. Standby time (2G): 216 h. Weight: 128 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 00:43:29
Uk has collected 32 expert reviews for Sonim XP3 BNL 128 g Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
stuff.co.nz
Updated:
2013-11-21 00:43:13
Vodafone gives the ruggedised Sonim XP3 Enduro cellphone ($799) a three-year guarantee against drops, knocks, water immersion, salt corrosion, thermal shock and other dangers to delicate electronics. So, when the phone arrived, I immediately dropped it...
0%
letsgomobile.org/en
Updated:
2013-11-21 00:43:13
O ver the last few years, mobile phones have become more enhanced. After the arrival of a digital camera, MP3 player, touchscreen and much other functionality, they have almost become portable computers. Its nice if you make use of all these functions...
Bottom line T he Sonim XP3 Enduro is a simple yet certainly solid mobile phone that lives up to its description of being a ruggedized mobile phone. The functionalities are somewhat restricted, and besides Bluetooth and the availability of an Internet browser, th...
0%
goodgearguide.com.au
Updated:
2013-11-21 00:43:14
The Sonim XP3 Enduro is a ruggedised GSM mobile phone that is tough and waterproof. If you live or work in conditions where accidental drops are common, this is a phone that will come in handy. If youre a tradie, construction worker or just a fan of the outdoors, youll be interested in ruggedised phones. As GSM coverage grows to include increasingly remote locations, mobile phones like the Telstra F158 and the Sonim XP3 Enduro must be built to cope with the conditions. The Sonim XP3 Enduro fe...
Good Very tough, waterproof to one metre for up to 30min, good interface...
Bad Calls sound slightly muffled and fuzzy, software needs to be downloaded, only waterproof to one metre...
Bottom line The Sonim XP3 Enduro ruggedised GSM mobile phone is tough, waterproof and very good value. If you have an active lifestyle or work in a tough environment where accidents are common, this is a phone that’s well worth a look...
85%
theregister.co.uk
Updated:
2013-11-21 00:43:15
Launched in November, but only just available in the UK, the Sonim Enduro is hard to kill - very hard. We know - we tried. Sonims XP3 Enduro: well ard Sonim announced its range of toughened handsets back in 2007, and made much of the phones indestru...
Bottom line Even if €350 is quite a lot to spend on a second handset, the Enduro fits the role well. Those who spend the majority of their time in hazardous environments might well fancy something like this to resist bangs, crashes and wallops, and the looks wil...
80%
whatmobile.net
Updated:
2013-11-21 00:43:15
SEE OUR UNBOXING IMAGES HEREThere are rugged phones and there are rugged phones. Sonim’s latest model, the XP3, is about as rugged as you can get before you start carrying a rubberised brick around with you.Sonim are the people that brought us the JC...
Bottom line A rugged phone designed to be shock and water resistant needs to be both to serve its purpose. Unfortunately, the combination of water and a heavy impact caused the SIM to work loose and water to get inside. However, despite the inconvenience of having...
80%
3g.co.uk
Updated:
2013-11-21 00:43:17
Sonim has reiterated its position as the daddy of the tough-phone market. In terms of robustness, no manufacturer comes close and the Sonim XP3 Enduro is its toughest creation yet. It may be lacking the specs and features of more popular high-end hand...
80%
stuff.tv
Updated:
2014-04-02 03:32:58
Like the original Toughphone, the XP3 is IP-57 certified, built to withstand temperatures from -20 up to 60 degrees, repel dust and micro particles and, of course, the odd impact. But to survive the added chance of an underwater adventure the XP3 has...
Good Built like a brick outhouse. Easy to use. Big thumb-friendly keypad and controls. Handy torch function...
Bad Basic features. No camera. Lack of 3G. Pokey low resolution display...
Bottom line Now waterproof as well as tough, the XP3 is short on features but virtually unbreakable...
80%
uk.askmen.com
Updated:
2014-05-15 04:38:49
You would think we were talking about some sort of alien technology when listing all of the environmental conditions that the Sonim XP3 Enduro is impervious too. Rain, fog and salt air are no match for this gadget. The same thing goes for extreme temperat...
90%
devhardware.com
Updated:
2013-11-21 00:43:09
Are you someone with a really bad temper and feel like throwing your phone at times, like me? Are you clumsy and drop things constantly? Do you take unexpected dips in the pool? Are you a thrill seeker that likes white water rafting and climbing, perha...
0%
gizmodo.com
Updated:
2013-11-21 00:43:13
You might not know it, but you've heard about the XP3: It's that phone that's always getting drenched, elephant-smooshed or shot, and surviving. Well, I finally got one, and the timing couldn't be better. XP3, I'm going to eat you. The...
0%
Phones.com
Updated:
2013-11-21 00:43:14
The XP3 is another rugged handset offering from Sonim, the little-known manufacturer of tough handsets. According to Sonim, the XP3 comes with a 3-year unconditional warranty, which makes it an ideal choice for those looking for a really tough phone...
Good Outrageously rugged, Water/Shock proof, Easy to operate, Ultradurable...
Bad Lacks highend features, Connectivity limited...
76%
stuff.tv
Updated:
2013-11-21 00:43:17
Like the original Toughphone, the XP3 is IP-57 certified, built to withstand temperatures from -20 up to 60 degrees, repel dust and micro particles and, of course, the odd impact. But to survive the added chance of an underwater adventure the XP3 has...
Good Built like a brick outhouse. Easy to use. Big thumb-friendly keypad and controls. Handy torch function...
Bad Basic features. No camera. Lack of 3G. Pokey low resolution display...
Bottom line Now waterproof as well as tough, the XP3 is short on features but virtually unbreakable...
80%
askmen.com
Updated:
2013-11-21 00:43:19
The focus is clearly centered on durability when it comes to the Sonim XP3 Enduro, which is a nearly indestructible cell phone. Cell phones are often expensive and they are easy to break. Truly rugged cell phones are difficult to find, but it seems Son...
90%
mobilechoiceuk.com
Updated:
2013-11-21 00:43:23
The Sonim XP3 Enduro would make the ideal handset for a builder, labourer, rock climber or pot holer. Related links News VIDEO: Mobile Phone in a pint glass test VIDEO: Mobile phone in a washing machine VIDEO: Mobile phone bus drop VIDEO: Bus runs over...
Good Not only is this the toughest phone available, but should you manage to destroy it, Sonim has included an unconditional three-year warranty...
Bad The lack of features, most notably the omission of a camera may put some off.Look and Feel...
Bottom line The Sonim XP3 Enduro would make the ideal handset for a builder, labourer, rock climber or pot holer...
80%
bgr.com
Updated:
2013-11-21 00:43:26
The Sonim XP3 is dead and we have killed it. Thus begins our hands on review and the results of our torture test of the Sonim XP3 Enduro. Before we begin we wanted to give a big thanks to all of the BGR readers who posted suggestions. They were excelle...
0%
Brand Image Product code Product Stock Price from
Sonim

Sonim XP3.20 170 g Black
(show image)
X3.31200 XP3.20 0.00
(excl. VAT)
0 (incl. VAT)
Sonim

Sonim XP1 (bt), Yellow 128 g
(show image)
XP1-YELLOW-JCB XP1 (bt), Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Sonim

Sonim XP1 (bt), Black 128 g
(show image)
94922785206 XP1 (bt), Black 0.00
(excl. VAT)
0 (incl. VAT)