location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2L1701 serial cable Black 1.8 m DB-25

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2L1701
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-1701 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423770850 show
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN 2L1701 serial cable Black 1.8 m DB-25
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 m
  • - DB-25 Male
  • - DB-25 Female
  • - Black
Long product name ATEN 2L1701 serial cable Black 1.8 m DB-25 :
The long product name of ATEN 2L1701 serial cable Black 1.8 m DB-25. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.8M Daisy Chain Cable
More>>>
ATEN 2L1701 serial cable Black 1.8 m DB-25:
The official description of ATEN 2L1701 serial cable Black 1.8 m DB-25 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Length:1.8m
Please see "KVM Cables Table" for compatible products

Short summary description ATEN 2L1701 serial cable Black 1.8 m DB-25:
This short summary of the ATEN 2L1701 serial cable Black 1.8 m DB-25 data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2L1701, Black, 1.8 m, DB-25, DB-25, Male, Female

Long summary description ATEN 2L1701 serial cable Black 1.8 m DB-25:
This is an auto-generated long summary of ATEN 2L1701 serial cable Black 1.8 m DB-25 based on the first three specs of the first five spec groups.

ATEN 2L1701. Product colour: Black, Cable length: 1.8 m, Connector 1: DB-25

Features
Product colour *
Black
Cable length *
1.8 m
Connector 1 *
DB-25
Connector 2 *
DB-25
Connector 1 gender
Male
Connector 2 gender
Female
Features
Compatible products
ACS1208A ACS1216A CL1008M CL5708M CL5716M CS1708A CS1708i CS1716A CS1716i KH0116 KH1508 KH1508i KH1516 KH1516i KL1116M KL1508AM KL1508AN KL1516AM KL1516AN KL3116M KL3116T
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
ATEN 0.6m DB25 serial cable Black ATEN 0.6m DB25 serial cable Black
(show image)
2L-1700 0.6m DB25 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 6 distributor(s)
España 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)