ATEN logo

ATEN DVI-I USB KVM Cable 3m

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147935
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points ATEN DVI-I USB KVM Cable 3m:
  • - PC Connector: DVI-I (Single Link),USB and Audio
  • - Console Connector: DVI-I (Single Link),USB and Audio
  • - Length:3 m
Long product name ATEN DVI-I USB KVM Cable 3m:

3M USB DVI-I Single Link KVM Cable

ATEN DVI-I USB KVM Cable 3m:

PC Connector: DVI-I (Single Link),USB and Audio
Console Connector: DVI-I (Single Link),USB and Audio
Length:3 m
Please see "KVM Cables Table"

Short summary description ATEN DVI-I USB KVM Cable 3m:

ATEN DVI-I USB KVM Cable 3m, 3 m, DVI-I, Black, DVI-I, USB A, 2x3.5mm, DVI-I, USB B, 2x3.5mm, Male

Long summary description ATEN DVI-I USB KVM Cable 3m:

ATEN DVI-I USB KVM Cable 3m. Cable length: 3 m, Video port type: DVI-I, Product colour: Black. Weight: 415 g, Package weight: 415 g. Master (outer) case net weight: 10.4 kg, Master (outer) case width: 340 mm, Master (outer) case length: 450 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.