ATEN logo

ATEN USB KVM Cable 1,8m

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
189367
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points ATEN USB KVM Cable 1,8m:
  • - PC Connector: HDB,USB and Audio
  • - Console Connector: 3in1 SPHD(Keyboard/Mouse/Video) and Audio
  • - Length:1.8m
Long product name ATEN USB KVM Cable 1,8m:

1.8M USB KVM Cable with 3 in 1 SPHD and Audio

ATEN USB KVM Cable 1,8m:

PC Connector: HDB,USB and Audio
Console Connector: 3in1 SPHD(Keyboard/Mouse/Video) and Audio
Length:1.8m
Please see "KVM Cables Table" for compatible products

Short summary description ATEN USB KVM Cable 1,8m:

ATEN USB KVM Cable 1,8m, 1.8 m, VGA, Black, HDB-15, USB A, 2 x 3.5mm, SPHD-15, 2 x 3.5mm, Male

Long summary description ATEN USB KVM Cable 1,8m:

ATEN USB KVM Cable 1,8m. Cable length: 1.8 m, Video port type: VGA, Product colour: Black. Weight: 251 g, Package weight: 251 g. Master (outer) case net weight: 15.1 kg, Master (outer) case width: 330 mm, Master (outer) case length: 450 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.