location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 0.6m DB25 serial cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0.6m DB25
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-1700 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423771697 show
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN 0.6m DB25 serial cable Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.6 m
  • - DB25 Male
  • - DB25 Female
  • - Black
Long product name ATEN 0.6m DB25 serial cable Black :
The long product name of ATEN 0.6m DB25 serial cable Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

0.6M Daisy Chain Cable
More>>>
ATEN 0.6m DB25 serial cable Black:
The official description of ATEN 0.6m DB25 serial cable Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Length:0.6m
Please see "KVM Cables Table" for compatible products

Short summary description ATEN 0.6m DB25 serial cable Black:
This short summary of the ATEN 0.6m DB25 serial cable Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 0.6m DB25, Black, 0.6 m, DB25, DB25, Male, Female

Long summary description ATEN 0.6m DB25 serial cable Black:
This is an auto-generated long summary of ATEN 0.6m DB25 serial cable Black based on the first three specs of the first five spec groups.

ATEN 0.6m DB25. Product colour: Black, Cable length: 0.6 m, Connector 1: DB25. Package length: 34.3 cm, Package width: 216 mm, Package height: 25 mm

Features
Product colour *
Black
Cable length *
0.6 m
Connector 1 *
DB25
Connector 2 *
DB25
Connector 1 gender
Male
Features
Connector 2 gender
Female
Packaging data
Package length
34.3 cm
Package width
216 mm
Package height
25 mm
Brand Image Product code Product Stock Price from
ATEN 2L1701 serial cable Black 1.8 m DB-25 ATEN 2L1701 serial cable Black 1.8 m DB-25
(show image)
2L-1701 2L1701 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 5 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)