location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DICOTA Performer backpack Black Polyethylene terephthalate (PET)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DICOTA Check ‘DICOTA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Performer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D30674
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332752005587
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘DICOTA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DICOTA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DICOTA Performer backpack Black Polyethylene terephthalate (PET)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Polyethylene terephthalate (PET)
  • - Notebook compartment 39.6 cm (15.6")
  • - Carrying handle(s)
Long product name DICOTA Performer backpack Black Polyethylene terephthalate (PET) :
The long product name of DICOTA Performer backpack Black Polyethylene terephthalate (PET). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14 - 15.6", 328 x 445 x 195 mm, 1 kg, PET
More>>>
Short summary description DICOTA Performer backpack Black Polyethylene terephthalate (PET):
This short summary of the DICOTA Performer backpack Black Polyethylene terephthalate (PET) data-sheet is auto-generated and uses the product title and the first six key specs.

DICOTA Performer, 39.6 cm (15.6"), Notebook compartment, Polyethylene terephthalate (PET)

Long summary description DICOTA Performer backpack Black Polyethylene terephthalate (PET):
This is an auto-generated long summary of DICOTA Performer backpack Black Polyethylene terephthalate (PET) based on the first three specs of the first five spec groups.

DICOTA Performer. Product main colour: Black, Minimum screen size: 35.6 cm (14"), Maximum screen size: 39.6 cm (15.6"). Width: 328 mm, Depth: 445 mm, Height: 195 mm. Material: Polyethylene terephthalate (PET)

Brand Image Product code Product Stock Price from
DICOTA

DICOTA Backpack Plus SPIN 14-15.6
(show image)
D31736 Backpack Plus SPIN 14-15.6 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Eco Backpack SELECT 15-17.3
(show image)
D31637 Eco Backpack SELECT 15-17.3 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA D31129 backpack Black Polyester
(show image)
D31129 D31129 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Power Kit Premium
(show image)
D31121 Power Kit Premium 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Power Kit Value
(show image)
D31120 Power Kit Value 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA D31094 backpack Black Polyester
(show image)
D31094 D31094 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Light backpack Black Polyester
(show image)
D31044 Light 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Light backpack Grey Polyester
(show image)
D31045 Light 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Trade backpack Black Tarpaulin
(show image)
D31043 Trade 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Active backpack Black, Blue Polyester
(show image)
D31047 Active 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)