HP logo

HP Slim keyboard USB Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
290787
Info modified on:
13 May 2024, 22:37:46
End of life date:
31 Jul 2013
Warranty:
2 years limited
Long product name HP Slim keyboard USB Black:

Slim Keyboard, USB, 575g

HP Slim keyboard USB Black:

Overview
Slim design won't clutter your desk. Full size layout means the keys are where they're supposed to be. And handy hot and multi-media keys give you fast access to your favorite features.

Features
- The HP Slim Keyboard makes the perfect accessory for your PC. Imagine the sleek, streamline shape fitting perfectly on your desk without cluttering your work space. And did you notice the glossy accents that add enhanced richness?
- The HP Slim Keyboard offers complete functionality in a standard size layout. All the keys are there - in the their expected locations. Hot keys instantly control volume. Multimedia function keys make it easy to play music, movies and videos.
- When you purchase the HP Slim Keyboard, rest assured you're buying a high quality product from a brand with over 70 years experience. Built to last, this keyboard stands the test of time in reliability and durability.

Short summary description HP Slim keyboard USB Black:

HP Slim Keyboard, Full-size (100%), Wired, USB, Black

Long summary description HP Slim keyboard USB Black:

HP Slim Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.