Samsung logo

Samsung CLP-K300A toner cartridge 1 pc(s) Original Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148524
Info modified on:
21 May 2019, 12:55:08
Long product name Samsung CLP-K300A toner cartridge 1 pc(s) Original Black:

2000 pages, Black, 1 pcs

Samsung CLP-K300A toner cartridge 1 pc(s) Original Black:

SAMSUNG Colour Laser print cartridge offers a great printquality and reliable performance for an affordable,professional quality colour printing. It also has a new advanced toner, ease-for-use features and smart technology.

NO NOIS™
NO NOIS™ technology says it all: no noise. Far quieter than its competitors, this machine registers at 48 decibels for colour printing. No more distractions as the printer rattles on in the background. Imagine a home or office environment where the printer tasks as it work gets done. Thanks to its innovative technology, mini-noise equals NO NOIS™.

security label
All SAMSUNG supplies carry a colour changing security label to prove they are original products.
1. When the label is tilted, the colour changes from clear to cyan.
2. The embossed characters change color between red gold and blue when viewed from different angles.
3. Verification of the embossed character is possible by feeling the texture.

genuine quality
Original supplies enable consistent printing without reliability problems.
SAMSUNG original supplies guarantee high quality pages without quality defects.

easy toner change
SAMSUNG printer cartridges are easy to change by following 3 steps.
1. Open the front cabinet.
2. Change cartridges.
3. Close cabinet.

Short summary description Samsung CLP-K300A toner cartridge 1 pc(s) Original Black:

Samsung CLP-K300A, 2000 pages, Black, 1 pc(s)

Long summary description Samsung CLP-K300A toner cartridge 1 pc(s) Original Black:

Samsung CLP-K300A. Black toner page yield: 2000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.