location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Carrier Sheet x 5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carrier Sheet x 5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B12B813431
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343872561 show
Category:
Components needed to build a printer.
Printer Kits Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2023 07:11:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Carrier Sheet x 5 :
The long product name of Epson Carrier Sheet x 5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Carrier Sheet x 5
More>>>
Short summary description Epson Carrier Sheet x 5:
This short summary of the Epson Carrier Sheet x 5 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Carrier Sheet x 5, China, Epson, - FastFoto FF-640 High-speed Photo Scanning System - Epson WorkForce Pro GT-S55 Color Document..., 1 pc(s), 0.23 g, 40 mm

Long summary description Epson Carrier Sheet x 5:
This is an auto-generated long summary of Epson Carrier Sheet x 5 based on the first three specs of the first five spec groups.

Epson Carrier Sheet x 5. Country of origin: China, Brand compatibility: Epson, Compatibility: - FastFoto FF-640 High-speed Photo Scanning System - Epson WorkForce Pro GT-S55 Color Document.... Quantity per pack: 1 pc(s), Package weight: 0.23 g, Package width: 40 mm. Products per pallet: 500 pc(s), Products per pallet (UK): 600 pc(s). Media sheets per package: 5 sheets

Features
Country of origin
China
Brand compatibility
Epson
Compatibility
- FastFoto FF-640 High-speed Photo Scanning System - Epson WorkForce Pro GT-S55 Color Document Scanner - Epson WorkForce Pro GT-S85 Color Document Scanner - Epson WorkForce DS-510 Color Document Scanner - Epson WorkForce DS-520 Color Document Scanner - Epson WorkForce DS-560 Wireless Color Document Scanner - Epson WorkForce DS-760 Color Document Scanner - Epson WorkForce DS-860 Color Document Scanner - Epson WorkForce Pro GT-S80 Color Document Scanner
Packaging data
Quantity per pack
1 pc(s)
Package weight
0.23 g
Package width
40 mm
Package depth
334 mm
Package height
225 mm
Logistics data
Products per pallet
500 pc(s)
Harmonized System (HS) code
84439990
Products per pallet (UK)
600 pc(s)
Other features
Media sheets per package
5 sheets
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)