location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung U800 5.08 cm (2") 92 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DUMMY U800
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung U800 5.08 cm (2") 92 g Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3G Grey
  • - 5.08 cm (2") 240 x 320 pixels
  • - Rear camera resolution (numeric): 3 MP
  • - 8 GB
  • - Bluetooth 2.0+EDR
  • - FM radio Video call Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 880 mAh
Long product name Samsung U800 5.08 cm (2") 92 g Grey :
The long product name of Samsung U800 5.08 cm (2") 92 g Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

U800 Soul Grey, 2" TFT 16M QVGA Display, 3MP Camera, 1GB Memory, MicroSD (8GB), GSM/HSDPA, 92g
More>>>
Samsung U800 5.08 cm (2") 92 g Grey:
The official description of Samsung U800 5.08 cm (2") 92 g Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Soul design
Design DNA from SAMSUNG's Soul (U900). Encapsulates a premium minimalist look in a slim silhouette. Brushed stainless steel body offers a distinctive look. Stylishly svelte bar is only 9.9mm slim. Large 2" TFT display features QVGA resolution and 16M colour and offers a glossy complement to the brushed metal.

3.0 MP camera
3 Megapixel Camera captures memories anytime, anywhere. Flash LED provides a flash of light in dark surroundings. 4x Digital Zoom lets you zoom in on details. Variety of picture-taking modes include timer shot, multi shot, night mode and mosaic shot.

GUI
User Created Skin (UCS) lets you choose from various themes and colours to create your own skin for the mobile. 3 pre-set themes to choose from, offering 3 different looks to customise your GUI.

Video recording
Records video in QCIF resolution at 15 fps. Uses both H.263 and MPEG4 video formats. Edit video right on the mobile (image capture, cut and paste parts of video).

Music entertainment
Plays MP3/AMR/AAC/AAC+/e-AAC+/WMA audio files for a personalized music experience. Plenty of room for your music: 1GB dynamic shared internal memory + microSD. Also tunes into Stereo FM radio with RDS for music and news around the clock.

Other features
Received messages can automatically be converted to calendar or memo.

Short summary description Samsung U800 5.08 cm (2") 92 g Grey:
This short summary of the Samsung U800 5.08 cm (2") 92 g Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung U800, Bar, 5.08 cm (2"), 3 MP, Bluetooth, 880 mAh, Grey

Long summary description Samsung U800 5.08 cm (2") 92 g Grey:
This is an auto-generated long summary of Samsung U800 5.08 cm (2") 92 g Grey based on the first three specs of the first five spec groups.

Samsung U800. Form factor: Bar. Display diagonal: 5.08 cm (2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 880 mAh, Standby time (2G): 320 h. Weight: 92 g. Product colour: Grey

Design
Product colour *
Grey
Display
Display diagonal *
5.08 cm (2")
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colours
16.78 million colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
1024 MB
Maximum memory card size
8 GB
Camera
Rear camera resolution (numeric)
3 MP
Rear camera resolution
2048 x 1536 pixels
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
4x
Front camera *
Yes
Auto focus
No
Network
Mobile network generation *
3G
Data network *
3G, Edge, GPRS
Data transmission
Bluetooth version
2.0+EDR
Bluetooth profiles
A2DP
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video call
Yes
Maximum frame rate
15 fps
Audio
Ringer type
Polyphonic
Audio
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Voice recording
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
880 mAh
Talk time (2G) *
6 h
Standby time (2G) *
320 h
Weight & dimensions
Weight *
92 g
Width
46 mm
Depth
9.9 mm
Height
111 mm
Technical details
Document formats supported
PDF
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Speakerphone
Yes
Form factor *
Bar
GPS Performance
Assisted GPS (A-GPS) *
No
Call management
Call timer
Yes
Call waiting
Yes
Call hold
Yes
Other features
Networking type
GSM, HSDPA
Operating frequency
850 / 900 / 1800 / 1900 / 2100 MHz
Browser supported
xHTML, HTML
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3 / AMR-NB / I-Melody / SMAF / XMF / MIDI / SP MIDI / AAC / AAC+ / Enhaced AAC+ / WMA
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 22:58:28
Uk has collected 28 expert reviews for Samsung U800 5.08 cm (2") 92 g Grey and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
3g.co.uk
Updated:
2013-11-15 22:58:27
the U800 does the job as a mid-range phone, and looks good doing it. Samsung U800 Soul B...
80%
tracyandmatt.co.uk
Updated:
2013-11-15 22:58:27
When the nice guys over at Samsung sent us this this very nice pink handset to review and my initial reaction was "Its Pink". I decided immediately that this phone would do my street cred no good at all and immediately handed it to my wife Lynne who w...
Bottom line The Samsung U800 Soul is a wonderful low to mid market phone. Although not rich in many of todays must have features it does not claim to be anything other than it actually is.Without sounding remotely sexist this phone was designed with women in mind...
0%
theregister.co.uk
Updated:
2013-11-15 22:58:27
There’s no touch-sensitive pretensions on the U800 - instead it’s a smart-looking though conventionally buttoned candybar with an attractive brushed-steel casing that’s a shade under 10mm thick. Samsungs U800: an altogether more straightforward affai...
Bottom line Thin and stylish it may be, but the Samsung U800 isn’t a phone that tries to dazzle with the very latest gadgetry. Instead, it’s a reliable performer that has a decent spread of 3G mid-tier functionality and multimedia action on board. Underst...
70%
techradar.com
Updated:
2013-11-15 22:58:27
It carries off much of the design and style of the companys Soul U900 sliderphone, but the Samsung U800 isnt simply the Soul squeezed into a candybar format. This elegantly crafted handset may have the brushed metal look and rounded edges of the touc...
Good Stylish design, Slimline metal casing, HSDPA, 1GB internal memory, Great music player, Earphones supplied with 3.5mm headphone adapter, 3-megapixel camera, Good battery life, FM radio...
Bad Camera lacks autofocus and has ordinary LED flash, Average quality earphones supplied, Display could be larger, Poor quality video capture...
80%
tweaktown.com
Updated:
2014-04-02 01:59:08
Holding the U800 is not only a pleasure to the eyes, but also to the geek in all of us. With a full metal body it has a healthy weight to it and a solid build, something most other mobile phones lack these days.Thankfully, with the solid build you a...
Bottom line Yes, the device is slow. Yes, the device is practically unusable in the sunlight and yes, the camera and MP3 functions are not good enough to replace any main devices you already own.However, this is a true phone; it handles calls well and texts wel...
89%
mobilechoiceuk.com
Updated:
2013-11-15 22:58:27
A handsome slimline phone, but it could do with a more streamlined user interface. Related links News Top Daily Deal - Samsung J700 - Save £420! Samsung parades its latest Armani handset Others to consider LG KC550 User opinions(0) Add opinion Read all...
Good A stylish handset with decent entertainment and internet features...
Bad A rather basic music player and slightly clunky messaging menu.Look and Feel...
Bottom line A handsome slimline phone, but it could do with a more streamlined user interface...
80%
trustedreviews.com
Updated:
2013-11-15 22:58:27
Samsung seems to be a bit of an unstoppable force at the moment, with new handsets popping up with great frequency. Only a couple of weeks ago we had the 8-megapixel flagship model the i8510 , which reached the rare status of a TrustedReviews Recommended...
80%
phonearena.com
Updated:
2013-11-15 22:58:27
The slider Soul was the founder of the new Samsung series of fashion oriented, multifunctional phones. The second phone carrying the idea of the line is called Soulb and is the object of this review. The device is solid (doesn’t open or slide) and besi...
Good Attractive quality metal body, Userfriendly buttons, Excellent sound quality when listening to music, Good camera picture quality...
Bad Weak battery, Lag in the menus, An outdated web browser, Limited video playback capabilities...
Bottom line Overall, we are nicely surprised from Soulb, which definitely deserves its place in Samsung’s fashion series. It’s key features are the attractive design, the comfortable use, the excellent musical qualities and the decent camera. All the other element...
85%
smape.com
Updated:
2013-11-15 22:58:28
Samsung U800 Soul b can be viewed from a number of points. First of all, its a planned expansion to the Ultra edition line of products, each generation of products coming in three alternate form factors: slider, clamshell and candy bar. The slider is...
Bottom line Samsung U800 Soul B seems to us a perfectly balanced solution, a strong player in the segment of slim fashion phones. A casing made entirely from high-quality stainless steel covered with a lacquer coating meant to repulse the grease is the strongest...
0%
mobile-review.com US
Updated:
2013-11-15 22:58:28
The reception quality put up by the U800 is in line with other Samsung-branded devices. The ringtone volume is quite decent, as it can be heard in various environments. The silent alert is average strength-wise, no significant improvements have been m...
0%
gsmarena.com
Updated:
2013-11-15 22:58:28
Samsung U800 Soul b is a nice try to diversify the supply in the Soul lineup. It has a sleek form factor and lacks any serious disadvantages if you dont count the somewhat slow interface response and the annoying battery release mechanism that seems...
0%
Brand Image Product code Product Stock Price from
Samsung E2120 3.86 cm (1.52") 74.1 g Samsung E2120 3.86 cm (1.52") 74.1 g
(show image)
GT-E2120ARA E2120 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S Series S3110 Blue 5.08 cm (2") 77 g Samsung S Series S3110 Blue 5.08 cm (2") 77 g
(show image)
GT-S3110ZBA S3110 Blue 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C3060 gold 5.59 cm (2.2") 95 g Samsung C3060 gold 5.59 cm (2.2") 95 g
(show image)
GT-C3060CDACIT C3060 gold 0.00
(excl. VAT)
0 (incl. VAT)
Samsung E2100 black 4.5 cm (1.77") 73.9 g Samsung E2100 black 4.5 cm (1.77") 73.9 g
(show image)
GT-E2100MKBCIT E2100 black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S3310 classic 5.33 cm (2.1") 77 g Silver Samsung S3310 classic 5.33 cm (2.1") 77 g Silver
(show image)
GT-S3310ASA S3310 classic 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M3510 5.08 cm (2") 68 g Black Samsung M3510 5.08 cm (2") 68 g Black
(show image)
GT-M3510PKA M3510 0.00
(excl. VAT)
0 (incl. VAT)
Samsung B2700 4.83 cm (1.9") 114 g Grey Samsung B2700 4.83 cm (1.9") 114 g Grey
(show image)
104208 B2700 0.00
(excl. VAT)
0 (incl. VAT)
Samsung E1120 3.86 cm (1.52") 66.4 g Silver Samsung E1120 3.86 cm (1.52") 66.4 g Silver
(show image)
GT-E1120ZSA E1120 0.00
(excl. VAT)
0 (incl. VAT)
Samsung B130 3.86 cm (1.52") 67.5 g Black Samsung B130 3.86 cm (1.52") 67.5 g Black
(show image)
SGH-B130ZKA B130 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SGH-C180 72 g Black Samsung SGH-C180 72 g Black
(show image)
SGH-C180SKA SGH-C180 0.00
(excl. VAT)
0 (incl. VAT)