Fujitsu logo

Fujitsu STYLISTIC ST6012 Intel® Core™2 Duo 30.7 cm (12.1") Windows Vista Business Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137784
Info modified on:
22 Jan 2024, 09:44:53
Long product name Fujitsu STYLISTIC ST6012 Intel® Core™2 Duo 30.7 cm (12.1") Windows Vista Business Black:

STYLSITIC ST6012, Intel Core 2 Duo LV SU9400 (1.4GHz, 3MB, 800MHz), 2GB (1x 2GB) 1066MHz DDR3, 12.1" 1280 x 800 pixel TFT active digitizer, 320GB 5400rpm SATA 2.5" S.M.A.R.T. HDD, Bluetooth 2.1, Gigabit Ethernet, 1.6kg, Microsoft Windows Vista Business/Microsoft Windows XP Tablet PC Edition 2005

Fujitsu STYLISTIC ST6012 Intel® Core™2 Duo 30.7 cm (12.1") Windows Vista Business Black:

A tablet PC for true mobility
Be productive while being on the move with our STYLISTIC ST Series. The light, thin and robust tablet PC allows you to take it everywhere whether you are on the way to an appointment or taking handwritten notes during a meeting. The transmissive 12.1-inch TFT WXGA display offers the best image quality.
Support for pen-based functions helps you carry out your work anywhere and to present it convincingly.
A further advantage is the battery lifespan which enables you to work for a long period.
Take a good look at the new housing. As well as being lightweight, the housing provides additional protection against damp or dust.
Enjoy relaxing and convenient working everywhere your business leads you.

SPECIAL FEATURES
-Embedded mobile broadband (optional).
-Semi-ruggedized housing.
-Computrace® enabled BIOS.
-Optional ConfCam on the back for easy documentation on the move.
-Fully-equipped computer for working indoor or outdoor while standing and walking.
-Strong and changeable battery for convenient working for the whole business day.
-Handwritten documents with electronic ink (no keyboard required).
-Additional equipment from our broad range of accessories for using the device as a fully functional desktop.

UNLIMITED MOBILITY
Small, lightweight, easy to carry, created for optimized mobility.
DIN A4 format, only 1.6 kg, personalized keys for easy and fast access to your applications.

HIGHEST SECURITY
Perfect data protection against non-authorized access.
Integrated SmartCard reader, fingerprint sensor & TPM module.

EXTREME PRODUCTIVITY
Non-stop working and no loss of speed.
Intel® Core™2 Duo processor SU9400 (ULV).

UNLIMITED CONNECTIVITY
Unlimited connectivity- indoors and outdoors.
Optional integrated high-speed 3G/UMTS, WLAN and Bluetooth.

Short summary description Fujitsu STYLISTIC ST6012 Intel® Core™2 Duo 30.7 cm (12.1") Windows Vista Business Black:

Fujitsu STYLISTIC ST6012, 30.7 cm (12.1"), 1280 x 800 pixels, 1.4 GHz, Windows Vista Business, 1.6 kg, Black

Long summary description Fujitsu STYLISTIC ST6012 Intel® Core™2 Duo 30.7 cm (12.1") Windows Vista Business Black:

Fujitsu STYLISTIC ST6012. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Processor frequency: 1.4 GHz, Processor family: Intel® Core™2 Duo, Processor model: SU9400. Front camera. Card reader integrated. Weight: 1.6 kg. Operating system installed: Windows Vista Business. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.