location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama T1634MC POS monitor 39.6 cm (15.6") 1366 x 768 pixels Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T1634MC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T1634MC-B2
Category: POS Monitors Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Dec 2023 13:13:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name iiyama T1634MC POS monitor 39.6 cm (15.6") 1366 x 768 pixels Touchscreen :
The long product name of iiyama T1634MC POS monitor 39.6 cm (15.6") 1366 x 768 pixels Touchscreen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6" TN LED, 1366x768, 16:9, 225cd/m², 8ms, 16.7M, VGA, DVI-D, USB, 14W, 4.3kg, Black
More>>>
iiyama T1634MC POS monitor 39.6 cm (15.6") 1366 x 768 pixels Touchscreen:
The official description of iiyama T1634MC POS monitor 39.6 cm (15.6") 1366 x 768 pixels Touchscreen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Der LED-Backlight Monitor ProLite T1634MC, mit einer Bildschirmdiagonale von 15.6’’ (39.5 cm), arbeitet mit der Projected Capacitive Touch Technologie. Er besitzt ein optisch ansprechendes Gehäuse mit modernem Glas-Design bis zum äußersten Rand. Der Monitor hat eine Auflösung von 1366 x 768 Bildpunkten, DVI- und VGA-Eingänge. Mit seinem robusten Äußeren und der IP54-zertifizierten staub- und spritzwassergeschützten Oberfläche eignet er sich auch für den Einsatz im öffentlichen Raum. Der ProLite T1634MC ist ideal geeignet für Anwendungsbereiche wie den Einzelhandel oder Kiosksysteme.

Touch technology - capacitive
This technology uses a sensor-grid of micro-fine wires integrated into the glass that covers the screen. Touch is detected because electrical characteristics of the sensor grid change when human finger is placed on the glass. Thanks to the glass overlay this technology is highly durable, and the touch function remains unaffected even if the glass is scratched. It offers perfect picture performance and will work with human finger (gloved or not).

IP54
The IP Code classifies how resistant a device is to foreign objects and moisture. IP54 means that the monitor will operate in dusty conditions, and will resist splashing water.

Short summary description iiyama T1634MC POS monitor 39.6 cm (15.6") 1366 x 768 pixels Touchscreen:
This short summary of the iiyama T1634MC POS monitor 39.6 cm (15.6") 1366 x 768 pixels Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama T1634MC, 39.6 cm (15.6"), 1366 x 768 pixels, 225 cd/m², 0.252 x 0.252 mm, 500:1, 8 ms

Long summary description iiyama T1634MC POS monitor 39.6 cm (15.6") 1366 x 768 pixels Touchscreen:
This is an auto-generated long summary of iiyama T1634MC POS monitor 39.6 cm (15.6") 1366 x 768 pixels Touchscreen based on the first three specs of the first five spec groups.

iiyama T1634MC. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Display brightness: 225 cd/m². Product colour: Black, Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7.... AC adapter output voltage: 12 V. Certification: CE, TÜV-Bauart, VCCI, IP54

Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Display brightness
225 cd/m²
Touchscreen *
Yes
LED backlight
Yes
Pixel pitch
0.252 x 0.252 mm
Contrast ratio (typical)
500:1
Response time
8 ms
Viewing angle, horizontal
90°
Viewing angle, vertical
65°
Features
Product colour *
Black
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows NT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Power
AC adapter output voltage
12 V
Certificates
Certification
CE, TÜV-Bauart, VCCI, IP54