location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PI06 Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PI06
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H6L38AA#ABB
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2021 11:11:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP PI06 Battery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Black
  • - 1 pc(s)
Warranty: 1 year limited
Long product name HP PI06 Battery :
The long product name of HP PI06 Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6 battery cells, up to 3.5 to 7.5 hours of battery life
More>>>
HP PI06 Battery:
The official description of HP PI06 Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When you buy a notebook battery, you buy trust. You trust HP to eliminate the risks for you. HP delivers a rigorously tested, safety-inspected and quality-assured battery. Each time. Every time.
6 battery cells reliably grant you up to 3.5 to 7.5 hours of battery life.
Slim battery sits flush against notebook and doesn't add weight or bulk.
Batteries go from fully charged to completely discharged; then back to fully charged 100 times.
Comes with HP’s 1-year limited warranty.

Short summary description HP PI06 Battery:
This short summary of the HP PI06 Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP PI06, Battery

Long summary description HP PI06 Battery:
This is an auto-generated long summary of HP PI06 Battery based on the first three specs of the first five spec groups.

HP PI06. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Number of battery cells
6
Weight & dimensions
Width
206 mm
Depth
53 mm
Height
20 mm
Weight
291 g
Packaging data
Quantity per pack *
1 pc(s)