location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP S4000 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S4000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H5M96AA#ABB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 293023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP S4000 White :
The long product name of HP S4000 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable Speaker
More>>>
HP S4000 White:
The official description of HP S4000 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hear beautiful sound from a compact, modern designed, ultra-portable speaker - compatible with laptops, cell phones, portable game devices, MP3 players, tablets, desktop PCs.

Features
The modern artistic design complements any device - all within an impressively compact palm-sized speaker.
Conveniently connect using a 3.5 mm headphone jack with laptops, cell phones, portable game devices or MP3 players – Plug, Play, Enjoy!
Share the music, presentation, videos and more with crisp clear acoustics that can easily be heard throughout the room.
Beautiful design made even better with your choice of dynamic metallic colors: black, white, red or pink. Also includes a convenient carrying pouch.
Experience uninterrupted enjoyment with a rechargeable internal lithium ion battery that lasts up to 12 hours.

Short summary description HP S4000 White:
This short summary of the HP S4000 White data-sheet is auto-generated and uses the product title and the first six key specs.

HP S4000, Wired, White, Universal, Laptops, cell phones, portable game devices, MP3 players, tablets, desktop PCs, 85 g, 64.3 mm

Long summary description HP S4000 White:
This is an auto-generated long summary of HP S4000 White based on the first three specs of the first five spec groups.

HP S4000. Connectivity technology: Wired. Product colour: White. Recommended usage: Universal, Compatible products: Laptops, cell phones, portable game devices, MP3 players, tablets, desktop PCs. Weight: 85 g, Width: 64.3 mm, Depth: 64.3 mm. Cables included: Audio (3.5mm), USB

Ports & interfaces
Connectivity technology *
Wired
Wi-Fi *
No
Bluetooth *
No
3.5 mm connector *
Yes
USB connectivity
Yes
Design
Product colour *
White
Performance
Recommended usage *
Universal
Compatible products
Laptops, cell phones, portable game devices, MP3 players, tablets, desktop PCs
Weight & dimensions
Width
64.3 mm
Weight & dimensions
Depth
64.3 mm
Height
68.8 mm
Weight *
85 g
Packaging content
Cables included
Audio (3.5mm), USB
Quick start guide
Yes
Manual
Yes
Warranty card
Yes
Quick installation guide
Yes
Logistics data
Country of origin
China
Other features
Travel pouch
Yes
Country Distributor
Polska 1 distributor(s)