location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H5M95AA Black 1.5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H5M95AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H5M95AA#ABB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 305595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2020 20:15:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year limited
Long product name HP H5M95AA Black 1.5 W :
The long product name of HP H5M95AA Black 1.5 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.5W, 4 ohm, USB, 3.5 mm
More>>>
HP H5M95AA Black 1.5 W:
The official description of HP H5M95AA Black 1.5 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hear beautiful sound from a compact, modern designed, ultra-portable speaker - compatible with laptops, cell phones, portable game devices, MP3 players, tablets, desktop PCs.
The modern artistic design complements any device - all within an impressively compact palm-sized speaker.
Conveniently connect using a 3.5 mm headphone jack with laptops, cell phones, portable game devices or MP3 players – Plug, Play, Enjoy!
Share the music, presentation, videos and more with crisp clear acoustics that can easily be heard throughout the room.
Beautiful design made even better with your choice of dynamic metallic colors: black, white, red or pink. Also includes a convenient carrying pouch.
Experience uninterrupted enjoyment with a rechargeable internal lithium ion battery that lasts up to 12 hours.

Short summary description HP H5M95AA Black 1.5 W:
This short summary of the HP H5M95AA Black 1.5 W data-sheet is auto-generated and uses the product title and the first six key specs.

HP H5M95AA, 1.5 W, 4 Ω, Wired, Black, Other, Universal

Long summary description HP H5M95AA Black 1.5 W:
This is an auto-generated long summary of HP H5M95AA Black 1.5 W based on the first three specs of the first five spec groups.

HP H5M95AA. RMS rated power: 1.5 W, Impedance: 4 Ω. Connectivity technology: Wired. Product colour: Black, Product design: Other. Recommended usage: Universal. Weight: 85 g, Width: 64.3 mm, Depth: 64.3 mm

Loudspeakers
Number of speakers *
1
Audio
RMS rated power *
1.5 W
Impedance
4 Ω
Ports & interfaces
Connectivity technology *
Wired
USB charging port
Yes
Design
Product design
Other
Product colour *
Black
Performance
Recommended usage *
Universal
Power
USB charging
Yes
Weight & dimensions
Width
64.3 mm
Depth
64.3 mm
Height
68.8 mm
Weight *
85 g
Packaging content
Cables included
Audio (3.5mm), USB
Quick start guide
Yes
Warranty card
Yes
Quick installation guide
Yes
Logistics data
Country of origin
China
Other features
Travel pouch
Yes
Minimum system requirements
Available 3.5mm audio port
Audio system
Mono
USB cable
Yes
Country Distributor
Polska 1 distributor(s)