location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 166V3LSB/57 LED display 39.6 cm (15.6") 1366 x 768 pixels HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
166V3LSB/57
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
166V3LSB/57
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581617141
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 166V3LSB/57 LED display 39.6 cm (15.6") 1366 x 768 pixels HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 39.6 cm (15.6")
  • - HD 1366 x 768 pixels 16:9
  • - 8 ms 200 cd/m² 500:1
  • - 7.5 W
Long product name Philips 166V3LSB/57 LED display 39.6 cm (15.6") 1366 x 768 pixels HD Black :
The long product name of Philips 166V3LSB/57 LED display 39.6 cm (15.6") 1366 x 768 pixels HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V-line 15.6" (39.6cm) W-LED, 1366x768, 16:9, 200cd/m², 8ms, 16.7M, VGA, 7.5W, 1.41kg, Black
More>>>
Philips 166V3LSB/57 LED display 39.6 cm (15.6") 1366 x 768 pixels HD Black:
The official description of Philips 166V3LSB/57 LED display 39.6 cm (15.6") 1366 x 768 pixels HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy great LED pictures
in vivid colors
This attractive, slim display is a delight to use. Essential features like SmartContrast that
ensures rich bright images makes it a great choice!

Great picture quality
- LED technology for natural colors
- SmartContrast 10000000:1 for incredible rich black details

Design that complements any interior
- Attractive slim, glossy design
- Small footprint to blend into any lifestyle

Greener everyday
- Mercury Free eco-friendly display
- Energy Star for energy efficiency and low power consumption

Great convenience
- Easy display performance tuning with SmartControl Lite

Short summary description Philips 166V3LSB/57 LED display 39.6 cm (15.6") 1366 x 768 pixels HD Black:
This short summary of the Philips 166V3LSB/57 LED display 39.6 cm (15.6") 1366 x 768 pixels HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 166V3LSB/57, 39.6 cm (15.6"), 1366 x 768 pixels, HD, LED, 8 ms, Black

Long summary description Philips 166V3LSB/57 LED display 39.6 cm (15.6") 1366 x 768 pixels HD Black:
This is an auto-generated long summary of Philips 166V3LSB/57 LED display 39.6 cm (15.6") 1366 x 768 pixels HD Black based on the first three specs of the first five spec groups.

Philips 166V3LSB/57. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, HD type: HD. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 50°. Product colour: Black

Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
HD type *
HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
200 cd/m²
Response time
8 ms
Supported graphics resolutions
1366 x 768
Aspect ratio
16:9
Contrast ratio (typical) *
500:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
90°
Viewing angle, vertical
50°
Display number of colours *
16.78 million colours
Pixel pitch
0.252 x 0.252 mm
Viewable size, horizontal
36 cm
Viewable size, vertical
21 cm
Viewable size diagonal
39.6 cm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
Sync-on-green (SOG)
Yes
Colour gamut standard
sRGB
3D
No
Separate H/V sync
Yes
Performance
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64
Mac operating systems supported
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Certification
RoHS, BSMI, CE Mark, FCC BSMI, CE Mark, FCC B, GOST, PSB, SASO, SEMKO, TUV Ergo, TUV/ GS, UL/cUL, WEEE
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
HDCP
No
AC (power) in
Yes
Ergonomics
VESA mounting *
No
Panel mounting interface
No
Cable lock slot *
Yes
Cable lock slot type
Kensington
Ergonomics
Height adjustment *
No
Pivot
No
Swivelling
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Picture-in-Picture
No
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, German, English, Spanish, French, Italian, Portuguese, Russian, Turkish
Number of OSD languages
9
Plug and Play
Yes
Power
Power consumption (typical) *
7.5 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
392 mm
Depth (with stand)
174 mm
Height (with stand)
318 mm
Weight (with stand)
1.66 kg
Width (without stand)
392 mm
Depth (without stand)
44 mm
Height (without stand)
242 mm
Weight (without stand)
1.41 kg
Packaging data
Package width
432 mm
Package depth
100 mm
Package height
337 mm
Package weight
2.49 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
Screen format adjustments
4:3, 16:9, Auto
TV tuner integrated
No
Effective viewing area
359.8 x 210 mm
Mean time between failures (MTBF)
30000 h