Philips logo

Philips arcitec Electric shaver RQ1090/03

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110439
Info modified on:
04 Jul 2024, 13:48:08
Long product name Philips arcitec Electric shaver RQ1090/03:

Flex & Pivot Action, 3 heads, LED

Philips arcitec Electric shaver RQ1090/03:

The best shaver from the world's no. 1
Perfectly close, even on the neck

For men who only want the very best, The Philips arcitec electric shaver RQ1090 combines Flex & Pivot Action with the Triple-track shaving heads for a perfectly close shave, even on the neck.

Perfectly close, even on the neck
- Flex & Pivot Action follows every curve
A fast and close shave
- Triple-Track shaving heads with 50% more shaving surface
Comfortably close
- Super Lift & Cut technology
Shaves even the shortest stubble
- Precision Cutting System
Perfect moustache and sideburn trimming
- Precision tube trimmer

Short summary description Philips arcitec Electric shaver RQ1090/03:

Philips arcitec Electric shaver RQ1090/03, Black, Blue, Silver, Super Lift & Cut, Stainless steel, Buttons, LED, Battery

Long summary description Philips arcitec Electric shaver RQ1090/03:

Philips arcitec Electric shaver RQ1090/03. Product colour: Black, Blue, Silver, Shaving system technologies: Super Lift & Cut, Material: Stainless steel. Power source: Battery, Charging time: 1 h, Shaving time: 21 day(s). Quantity per pack: 1 pc(s). Connectivity technology: Wireless

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.