location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Bright White Inkjet Paper-914 mm x 91.4 m (36 in x 300 ft) large format media

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bright White Inkjet Paper-914 mm x 91.4 m (36 in x 300 ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6810A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698591307 show
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 279744
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 13:05:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Apr 2014
Product end of life date
data sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Bright White Inkjet Paper-914 mm x 91.4 m (36 in x 300 ft) large format media
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Roll length: 91.4 m
  • - Printing media thickness: 119 µm
  • - 15 - 30 °C
  • - 20 - 80%
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Bright White Inkjet Paper-914 mm x 91.4 m (36 in x 300 ft) large format media :
The long product name of HP Bright White Inkjet Paper-914 mm x 91.4 m (36 in x 300 ft) large format media. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C6810A, Bright White Inkjet Paper 90 gsm-914 mm x 91.4 m (36 in x 300 ft)
More>>>
HP Bright White Inkjet Paper-914 mm x 91.4 m (36 in x 300 ft) large format media:
The official description of HP Bright White Inkjet Paper-914 mm x 91.4 m (36 in x 300 ft) large format media as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Enjoy the ColorPRO difference at its best on this FSC® certified1bond paper. ColorPRO Technology produces more striking colors, crisper text and graphics, and higher-contrast blacks for professional quality and striking results at production speed.
- HP Bright White Inkjet Paper is a specially treated paper for smooth lines and text, uniform fills and high-contrast colour.
- Keep a brisk pace. HP printing materials are designed together with HP inks and the printer to provide consistent, quality performance. Meet the environmental objectives of your company—and your clients—with this recyclable, FSC® certified1 paper.
- HP Bright White Inkjet Paper is an economically priced, multi-purpose paper that is perfect for everyday applications.

Short summary description HP Bright White Inkjet Paper-914 mm x 91.4 m (36 in x 300 ft) large format media:
This short summary of the HP Bright White Inkjet Paper-914 mm x 91.4 m (36 in x 300 ft) large format media data-sheet is auto-generated and uses the product title and the first six key specs.

HP Bright White Inkjet Paper-914 mm x 91.4 m (36 in x 300 ft), 91.4 m, 15.2 cm (6"), 119 µm, 90 g/m²

Long summary description HP Bright White Inkjet Paper-914 mm x 91.4 m (36 in x 300 ft) large format media:
This is an auto-generated long summary of HP Bright White Inkjet Paper-914 mm x 91.4 m (36 in x 300 ft) large format media based on the first three specs of the first five spec groups.

HP Bright White Inkjet Paper-914 mm x 91.4 m (36 in x 300 ft). Roll length: 91.4 m, Size (imperial): 15.2 cm (6"), Printing media thickness: 119 µm, Print media weight: 90 g/m²

Features
Roll length
91.4 m
Size (imperial)
15.2 cm (6")
Core diameter
5.08 cm
Printing media thickness
119 µm
Print media weight
90 g/m²
Printing material shelf life
2 year(s)
Country of origin
Poland
Weight
7.69 kg
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 60%
Operating temperature (T-T)
59 - 86 °F
Weight & dimensions
Dimensions (WxDxH)
151 x 151 x 958 mm
Pallet dimensions (W x D x H)
1199 x 798 x 1128 mm
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 1193.8 mm (48 x 40 x 47")
Pallet size (EU)
1199 x 798 x 1128 mm
Packaging data
Package dimensions (WxDxH)
152.4 x 149.23 x 965.2 mm
Package dimensions (W x D x H)
152.4 x 152.4 x 939.8 mm (6 x 6 x 37")
Package weight
8.53 kg
Logistics data
Pallet gross weight
264 kg
Pallet weight (EU)
264 kg
Harmonized System (HS) code
48025590
Other features
Printing material brightness
113%
Products per pallet
28 pc(s)
Printing material dry time
90 s
Printing material lamination
pressure-sensitive laminate films
Printing material opacity
94%
Printing material smoothness
140
Printing material waterfastness
Lamination required
Printing material whiteness
166
Printing media gloss level
matte
Core size (imperial)
2"
Quantity per box
1 pc(s)
Retail only
No
Products per pallet (EU)
28 pc(s)
Country Distributor
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
France 1 distributor(s)