location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Basic Case 39.1 cm (15.4") Messenger case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Basic Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45J7976
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkPad Basic Case 39.1 cm (15.4") Messenger case Black :
The long product name of Lenovo ThinkPad Basic Case 39.1 cm (15.4") Messenger case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Basic Case 15,4", black
More>>>
Lenovo ThinkPad Basic Case 39.1 cm (15.4") Messenger case Black:
The official description of Lenovo ThinkPad Basic Case 39.1 cm (15.4") Messenger case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Carry your ThinkPad notebook computer with the ThinkPad Basic Case from Lenovo. This functional carrying case has been designed specifically for ThinkPad systems up to 15.4" wide.

Features & Benefits:
- Compatible with all ThinkPad notebook computers up to 15.4" wide.
- Topload case with foam padded PC compartment.
- Provides convenient storage pockets.
- Slim pocket for easy access to files and papers.
- Easy access pocket in the front of the case.
- Limited lifetime warranty.

Short summary description Lenovo ThinkPad Basic Case 39.1 cm (15.4") Messenger case Black:
This short summary of the Lenovo ThinkPad Basic Case 39.1 cm (15.4") Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Basic Case, Messenger case, 39.1 cm (15.4"), 800 g

Long summary description Lenovo ThinkPad Basic Case 39.1 cm (15.4") Messenger case Black:
This is an auto-generated long summary of Lenovo ThinkPad Basic Case 39.1 cm (15.4") Messenger case Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad Basic Case. Case type: Messenger case, Maximum screen size: 39.1 cm (15.4"). Weight: 800 g

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Messenger case
Product main colour *
Black
Weight & dimensions
Weight
800 g
Other features
Dimensions (WxDxH)
387 x 311 x 110 mm
Brand Image Product code Product Stock Price from
Lenovo Business Messanger Case 39.6 cm (15.6") Messenger case Grey Lenovo Business Messanger Case 39.6 cm (15.6") Messenger case Grey
(show image)
51J0475 Business Messanger Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Business Topload Case 39.1 cm (15.4") Briefcase Black Lenovo Business Topload Case 39.1 cm (15.4") Briefcase Black
(show image)
51J0418 Business Topload Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Business Backpack 39.1 cm (15.4") Backpack case Black Lenovo ThinkPad Business Backpack 39.1 cm (15.4") Backpack case Black
(show image)
45J7975 ThinkPad Business Backpack 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Business Topload Case 39.1 cm (15.4") Messenger case Black Lenovo ThinkPad Business Topload Case 39.1 cm (15.4") Messenger case Black
(show image)
45J7974 ThinkPad Business Topload Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Leather Attache 39.1 cm (15.4") Briefcase Black Lenovo ThinkPad Leather Attache 39.1 cm (15.4") Briefcase Black
(show image)
45J7916 ThinkPad Leather Attache 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad 17W Business Topload Case 43.2 cm (17") Briefcase Black Lenovo ThinkPad 17W Business Topload Case 43.2 cm (17") Briefcase Black
(show image)
43R9117 ThinkPad 17W Business Topload Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Basic Case 39.1 cm (15.4") Briefcase Black Lenovo ThinkPad Basic Case 39.1 cm (15.4") Briefcase Black
(show image)
43R9113 ThinkPad Basic Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Deluxe Expander Case 39.1 cm (15.4") Briefcase Black Lenovo ThinkPad Deluxe Expander Case 39.1 cm (15.4") Briefcase Black
(show image)
43R2478 ThinkPad Deluxe Expander Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Ultraportable Case 33.8 cm (13.3") Briefcase Black Lenovo ThinkPad Ultraportable Case 33.8 cm (13.3") Briefcase Black
(show image)
41U5062 ThinkPad Ultraportable Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Executive Leather Case 39.1 cm (15.4") Briefcase Black Lenovo ThinkPad Executive Leather Case 39.1 cm (15.4") Briefcase Black
(show image)
43R2480 ThinkPad Executive Leather Case 0.00
(excl. VAT)
0 (incl. VAT)