Philips logo

Philips HTB5510D/94 home cinema system 5.1 channels 1000 W 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99795
Info modified on:
08 Mar 2024, 09:07:54
Long product name Philips HTB5510D/94 home cinema system 5.1 channels 1000 W 3D Black:

5.1 CH, 3D Blu-ray, 1000W RMS, 30% THD, Wi-Fi, Bluetooth, HDMI 1.4, USB, FM, 220 - 240 V

Philips HTB5510D/94 home cinema system 5.1 channels 1000 W 3D Black:

True cinematic experience with Crystal Clear Sound
Obsessed with Sound
Enrich music and movies like never before. With a 15mm soft-dome, horn-loaded tweeter, audio has never sounded more distortion-free. There’s even a powerful 3 x stronger than normal “Ribbed” Bass Reflex system for ultra-lifelike low notes.

Great listening experience
- Crystal Clear Sound for super clarity and realism
- 1000W RMS power delivers great sound for movies and music
- Dolby TrueHD and DTS-HD for high fidelity surround sound

Simply enjoy all your entertainment
- Full HD 3D Blu-ray for a truly immersive 3D movie experience
- Connect to HDMI x 2 for great picture and sound quality
- Play and charge your iPod/iPhone via USB port
- Built-in WiFi to enjoy your connected media wirelessly
- Bluetooth wireless music streaming from your music devices
- Karaoke for endless singing entertainment at home

Designed to enhance your cinema at home
- Touch panel for intuitive playback and volume control
- Wireless rear speakers option for clutter free placement

Crystal Clear Sound
Crystal Clear Sound for super clarity and realism

1000W RMS power
1000W RMS power delivers great sound for movies and music

Full HD 3D Blu-ray
Be enthralled by 3D movies in your own living room on a Full HD 3D TV. Active 3D uses the latest generation of fast switching displays for real life depth and realism in full 1080x1920 HD resolution. By watching these images through special glasses with right and left lenses that are timed to open and close in synchrony with alternating images, the full HD 3D viewing experience is created in your home cinema. Premium 3D movie releases on Bluray offer a wide, high quality selection of content. Blu-ray also delivers uncompressed surround sound for an unbelievably real audio experience.

HDMI x 2
Enjoy larger-than-life 3D playback and crystalclear 5.1 or 7.1 audio by simply plugging our player's audio HDMI x 2 output to the connection in your non-3D AV receiver.

Play & charge your iPod/iPhone
Enjoy your favorite music while charging your iPod/iPhone! Simply connect your iPod/iPhone with its USB cable to the USB port of the Home Theater System. It charges your iPod/iPhone while it plays so you can enjoy your music and not have to worry about your Apple device battery running out.

Built-in WiFi
Thanks to built-in WiFi, by simply connecting your home theater directly to your home network, you can experience a rich selection of popular online services. You can enjoy some of the best websites offering movies, pictures, infotainment and other online contents tailored to fit your TV screen.

Bluetooth wireless streaming
Bluetooth wireless music streaming from your music devices

Dolby TrueHD and DTS-HD
Dolby TrueHD and DTS-HD Master Audio Essential deliver the finest sound from your Blu-ray Discs. Audio reproduced is virtually indistinguishable from the studio master, so you hear what the creators intended for you to hear. Dolby TrueHD and DTS-HD Master Audio Essential complete your high definition entertainment experience.

Short summary description Philips HTB5510D/94 home cinema system 5.1 channels 1000 W 3D Black:

Philips HTB5510D/94, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, SVCD, VCD, AVCHD, AVI, DIVX, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, 5.1 channels, 1000 W

Long summary description Philips HTB5510D/94 home cinema system 5.1 channels 1000 W 3D Black:

Philips HTB5510D/94. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: SVCD, VCD. Video formats supported: AVCHD, AVI, DIVX, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: DTS Digital Surround, DTS-HD HR, DTS-HD Master Audio, Dolby Digital 5.1, Dolby Digital Plus, Dolby.... Supported radio bands: FM. Front speaker tweeter diameter: 1.78 cm (0.7"), Front speaker woofer diameter (imperial): 7.62 cm (3")

3D tour
Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.