Philips logo

Philips DailyDuo FC6161/82 handheld vacuum Silver Bagless

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48095
Info modified on:
12 Apr 2024, 16:44:52
Long product name Philips DailyDuo FC6161/82 handheld vacuum Silver Bagless:

Bagless Cyclonic, 0.5l, 100W, 4kPa, 850l/min, 84dB, HEPA, 16.8V NiMH, Oyster silver

Philips DailyDuo FC6161/82 handheld vacuum Silver Bagless:

Great performance for your daily cleaning
Cordless 2-in-1 with long lasting suction power
Enjoy a clean feeling every day with the Philips DailyDuo. This 2-in-1 stick vacuum cleaner is cordless and helps you to clean both floors and furniture, with its easy detachable handheld. It is always around for your quick daily cleaning!

Superior cleaning performance
- Powerful 16.8V batteries ensuring high suction power

Optimal filtration
- 2-stage bagless cyclonic airflow for optimal filtration
- Cyclonic HEPA filter system for longer-lasting filtration

Multifunctional 2-in-1
- 2-in-1 functionality for cleaning both floors and furniture
- QuickDraw release system for easy removal of handheld
- AutoOff charging system guarantees efficient use of energy

Instant parking anywhere
- Self-standing position for instant parking anywhere

Freedom to clean everywhere
- Cordless operation for freedom to clean everywhere

Short summary description Philips DailyDuo FC6161/82 handheld vacuum Silver Bagless:

Philips DailyDuo FC6161/82, Dry, HEPA, Filtering, 84 dB, Bagless, Silver

Long summary description Philips DailyDuo FC6161/82 handheld vacuum Silver Bagless:

Philips DailyDuo FC6161/82. Cleaning type: Dry, Vacuum air filtering: HEPA, Dirt separating method: Filtering. Dust container type: Bagless, Product colour: Silver. Runtime: 20 min, Charging time: 7 h, Battery voltage: 16.8 V. Weight: 3.3 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.