location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Walita Daily Collection RI7629/90 food processor 650 W 1.2 L Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Walita Daily Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RI7629/90
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RI7629/90 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103591467
Category:
Electric kitchen appliance used for chopping, mixing, or pureeing foods.
Food Processors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:52:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Walita Daily Collection RI7629/90 food processor 650 W 1.2 L Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.2 L Number of speeds: 2 Black
  • - Pulse function Citrus press
  • - Housing material: ABS synthetics Material knife: Stainless steel
  • - 650 W
More>>>
Short summary description Philips Walita Daily Collection RI7629/90 food processor 650 W 1.2 L Black:
This short summary of the Philips Walita Daily Collection RI7629/90 food processor 650 W 1.2 L Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Walita Daily Collection RI7629/90, 1.2 L, Black, Rotary, 1 L, 1 m, ABS synthetics

Long summary description Philips Walita Daily Collection RI7629/90 food processor 650 W 1.2 L Black:
This is an auto-generated long summary of Philips Walita Daily Collection RI7629/90 food processor 650 W 1.2 L Black based on the first three specs of the first five spec groups.

Philips Walita Daily Collection RI7629/90. Bowl capacity: 1.2 L, Product colour: Black, Control type: Rotary. Housing material: ABS synthetics, Material: ABS synthetics, Material jar(s): SAN. Power: 650 W, Power consumption (typical): 650 W, AC input voltage: 100 - 127 V

Features
Bowl capacity *
1.2 L
Product colour *
Black
Pulse function *
Yes
Control type
Rotary
Number of speeds *
2
Citrus press *
Yes
Blender bowl capacity
1 L
Cord length
1 m
Cord storage
Yes
Non-slip feet
Yes
Number of inserts/discs
1
Dishwasher-proof parts *
Yes
Handle(s)
Yes
Material
Housing material
ABS synthetics
Material
ABS synthetics
Material jar(s)
SAN
Material knife
Stainless steel
Power
Power *
650 W
Power consumption (typical)
650 W
AC input voltage
100 - 127 V
AC input frequency
50 - 60 Hz
Packaging content
Emulsifying disc
Yes
Kneading tool
Yes