Lenovo logo

Lenovo IdeaCentre Q190 Intel® Core™ i3 i3-2365M 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75905
Info modified on:
07 Mar 2024, 15:34:52
Long product name Lenovo IdeaCentre Q190 Intel® Core™ i3 i3-2365M 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black, Silver:

Intel Core i3-2365M(1.4GHz), 8GB RAM, 1000GB HDD, Windows 8

Lenovo IdeaCentre Q190 Intel® Core™ i3 i3-2365M 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black, Silver:

Compact Design
At roughly the size of a paperback book, this PC needs little space, so you can avoid cluttering your living room.

VESA Mount
Attach the Q190 to the back of your favorite television or monitor, and create an instant all-in-one.

Optical Drive
Add-on DVD reader/writer (available on select models) to enjoy movies or load content.

HDMI Connectivity
Get up to 7.1-channel surround sound support.

Full HD Graphics Support
Enjoy beautiful, lifelike visuals from your Q190.

S/PDIF Connectivity
Enjoy lossless digital audio output, supporting 5.1-channel surround sound.

Fast Data Transfer
Move data quickly between the Q190 and other devices with USB 3.0 SuperSpeed – it's up to 10 times faster than previous USB technologies.

Optional Wireless Multimedia Remote
Enjoy your computer from the comfort of your couch with the compact wireless multimedia remote's built-in mini-keyboard and mouse.

Short summary description Lenovo IdeaCentre Q190 Intel® Core™ i3 i3-2365M 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black, Silver:

Lenovo IdeaCentre Q190, 1.4 GHz, Intel® Core™ i3, i3-2365M, 8 GB, 1 TB, Windows 8

Long summary description Lenovo IdeaCentre Q190 Intel® Core™ i3 i3-2365M 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black, Silver:

Lenovo IdeaCentre Q190. Processor frequency: 1.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2365M. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 3000. Wi-Fi. Operating system installed: Windows 8. Chassis type: Desktop. Product type: PC. Product colour: Black, Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.