Nokia logo

Nokia 6301 5.08 cm (2") 93 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21974
Info modified on:
04 Apr 2019, 09:22:50
Short summary description Nokia 6301 5.08 cm (2") 93 g:

Nokia 6301, Bar, 5.08 cm (2"), 320 x 240 pixels, Bluetooth, 860 mAh

Long summary description Nokia 6301 5.08 cm (2") 93 g:

Nokia 6301. Form factor: Bar. Display diagonal: 5.08 cm (2"), Display resolution: 320 x 240 pixels. Bluetooth. FM radio. Battery capacity: 860 mAh, Standby time (2G): 336 h. Weight: 93 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.