location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t510 1 GHz ThinPro 1.49 kg Black, Grey U4200

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E4S28AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758613542 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51827
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:11
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2014
Product end of life date
Bullet Points HP t510 1 GHz ThinPro 1.49 kg Black, Grey U4200
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - VIA Eden X2 U4200 1 GHz
  • - 4 GB DDR3-SDRAM 1066 MHz 1 x 4 GB
  • - 1 GB Flash
  • - VIA ChromotionHD 2.0
  • - Ethernet LAN
  • - ThinPro
  • - EPEAT Gold, ENERGY STAR
Warranty: 3-year limitedincluding 3 years of parts and labour. Terms and conditions vary by country.
Long product name HP t510 1 GHz ThinPro 1.49 kg Black, Grey U4200 :
The long product name of HP t510 1 GHz ThinPro 1.49 kg Black, Grey U4200. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP t510 Flexible Thin Client (ENERGY STAR)
More>>>
HP t510 1 GHz ThinPro 1.49 kg Black, Grey U4200:
The official description of HP t510 1 GHz ThinPro 1.49 kg Black, Grey U4200 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Support your virtualization environment with the HP t510 Thin Client – a significant upgrade performance with built-in energy efficiency, smart connectivity features and easy set-up guides for your PC-like multimedia needs.

Advanced performance

• The HP t510 Thin Client features dual core processors and 2 GB DDR3 1066 MHz RAM memory capacity – built for a high grade in end-user experiences.


Windows and Linux-based support

• Experience broad application flexibility with Windows® Embedded Standard 7 or Windows Embedded Standard 2009. Configurations are available with HP ThinPro operating system and HP’s new Smart Zero Technology, a unique capability from HP. Optimized for compatibility with top virtualization software, including Citrix XenApp and XenDesktop, and VMware View with PCoIP. HP t510 with WES 7 is RemoteFX certified and optimized for Microsoft RDP 7.1 as well.


Convenient connectivity

• The HP t510 features 6 USB 2.0 ports, a serial port, parallel port and power cord retention slot. Sustain wireless connectivity anywhere your network reaches with enterprise-ready integrated WiFi models (WiFi depending on model).


HP Velocity for your network

• Reduce poor network connectivity in densely populated work environments with HP Velocity, a new HP feature. As network conditions change, HP Velocity reacts to maintain the highest quality performance.


Integrated management

• Store critical data on a secure centralized server or add Smart Cards for added security. HP Easy Tools guides users through set-up to Microsoft, Citrix, and VMware applications. Utilize HP Device manager, an enterprise-class thin client management software that allows you to view and change assets remotely.


Eco-highlights

• HP t510 Flexible Series Thin Clients are built with the environment in mind: low halogen components, Post-Consumer Recycled Plastics > 20% (excluding PCB), ENERGY STAR® qualified, EPEAT® Gold registered.


HP service and dependability

• Easy setup, easy manageability and now easy maintenance. With HP t510 Thin Clients, you can select from a range of HP Care Pack Services for support beyond standard.

Short summary description HP t510 1 GHz ThinPro 1.49 kg Black, Grey U4200:
This short summary of the HP t510 1 GHz ThinPro 1.49 kg Black, Grey U4200 data-sheet is auto-generated and uses the product title and the first six key specs.

HP t510, 1 GHz, VIA Eden X2, U4200, 4 GB, DDR3-SDRAM, 1066 MHz

Long summary description HP t510 1 GHz ThinPro 1.49 kg Black, Grey U4200:
This is an auto-generated long summary of HP t510 1 GHz ThinPro 1.49 kg Black, Grey U4200 based on the first three specs of the first five spec groups.

HP t510. Processor frequency: 1 GHz, Processor family: VIA Eden X2, Processor model: U4200. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 1 GB, Storage media: Flash. On-board graphics card model: VIA ChromotionHD 2.0. Cabling technology: 10/100/1000Base-T(X)

Processor
Processor frequency *
1 GHz
Processor family
VIA Eden X2
Processor model
U4200
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory slots
1x SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory
4 GB
Storage
Total storage capacity *
1 GB
Storage media *
Flash
Card reader integrated
No
Graphics
On-board graphics card model
VIA ChromotionHD 2.0
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Bluetooth
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
6
Ports & interfaces
Parallel ports quantity
1
Serial ports quantity
1
PS/2 ports quantity
2
Design
Rack mounting
No
Product colour *
Black, Grey
LED indicators
Yes
Display
Display included *
No
Software
Operating system installed *
ThinPro
Pre-installed software
Mozilla Firefox 15
Power
Power supply
65 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Certificates
Country of origin
China
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
58.4 mm
Depth
215.9 mm
Height
219.7 mm
Weight
1.49 kg