ATEN logo

ATEN Photo sensor for PE 7/8/9 series

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74144
Info modified on:
16 Jan 2024, 10:48:19
Bullet Points ATEN Photo sensor for PE 7/8/9 series:
  • - The Photo Door Sensor allows the monitoring of a rack mounted enclosure´s door access – notifying users when a door has been opened
  • - High sensitivity
  • - Easy operation
Long product name ATEN Photo sensor for PE 7/8/9 series:

Photo Door Sensor

ATEN Photo sensor for PE 7/8/9 series:

For the security of your data center, ATEN provides Photo Door sensor probes that work in tandem with the Power Distribution Units, which allows the monitoring of a rack mounted enclosure´s door access, notifying users when a door has been opened. Various conditions can be monitored with alarms according to customizable minimum/maximum settings.

Short summary description ATEN Photo sensor for PE 7/8/9 series:

ATEN Photo sensor for PE 7/8/9 series, Wired, Grey, 10000 lx, Door, Plastic, 125 g

Long summary description ATEN Photo sensor for PE 7/8/9 series:

ATEN Photo sensor for PE 7/8/9 series. Connectivity technology: Wired, Product colour: Grey, Light sensitivity: 10000 lx. Weight: 125 g. Package width: 85 mm, Package depth: 110 mm, Package height: 45 mm. Products per master (outer) case: 140 pc(s), Master (outer) case width: 380 mm, Master (outer) case length: 140 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.