location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 461-10220 cable lock Black, Silver 1.8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
461-10220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
461-10220
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 260847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Nov 2019 09:01:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 461-10220 cable lock Black, Silver 1.8 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 m
  • - T-Bar
  • - Carbon, Steel
  • - Black, Silver
Warranty: 3 years
Long product name DELL 461-10220 cable lock Black, Silver 1.8 m :
The long product name of DELL 461-10220 cable lock Black, Silver 1.8 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Keyed Lock
More>>>
DELL 461-10220 cable lock Black, Silver 1.8 m:
The official description of DELL 461-10220 cable lock Black, Silver 1.8 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Quality keyed lock with pivot
- Super-strong, steel composite cable with carbon tempered steel core
- 6ft cable
- Easy to connect and use for hardware physical security while in the office or when traveling
- Advanced design guards against tampering
- Provides 90o cable connection for added security
- Fits most Dell laptops, desktops, monitors, projectors, printers, and cloud computing clients
- Hardware must have K-slot security slot built in to support use of this lock
- 3-Year warranty.

Secure your Dell computers and IT hardware with the Dell™ Premium Keyed Lock. You can count on features like a T-bar locking mechanism, carbon-strengthened 5mm steel cable, and a tamper resistant lock head for the ultimate connection between lock and computer. The T-bar attaches to the industry-standard Kensington 'K-slot' security slot found in the majority of Dell computers and hardware. The cable wraps around any fixed item such as desks or office furniture to keep your lock and hardware in place.

Keys can be replaced if lost. To enable this added feature your keys must be registered at the Kensington Register Retrieve website. Please register your Dell Lock at the Register Retrieve site upon receipt of your lock.

A physical lock is your first line of defense against stolen hardware, lost productivity, and compromised sensitive data. Use a Dell™ Premium Keyed Lock to secure all your valuable IT equipment: notebook and desktop computers, displays, printers, projectors, and any other hardware that features the 'K-slot' security slot.

Short summary description DELL 461-10220 cable lock Black, Silver 1.8 m:
This short summary of the DELL 461-10220 cable lock Black, Silver 1.8 m data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 461-10220, 1.8 m, Carbon, Steel, Black, Silver

Long summary description DELL 461-10220 cable lock Black, Silver 1.8 m:
This is an auto-generated long summary of DELL 461-10220 cable lock Black, Silver 1.8 m based on the first three specs of the first five spec groups.

DELL 461-10220. Product colour: Black, Silver, Cable lock security features: T-Bar, Material: Carbon, Steel. Cable length: 1.8 m, Cable diameter: 5 mm, Weight: 270 g

Features
Product colour *
Black, Silver
Cable lock security features
T-Bar
Material
Carbon, Steel
Weight & dimensions
Cable length *
1.8 m
Cable diameter
5 mm
Weight
270 g
Country Distributor
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer DELL 461-10220 cable lock Black, Silver 1.8 m:
Disclaimer

Actual configuration might differ from illustration