Samsung Galaxy Note 8.0, 20.3 cm (8"), 1280 x 800 pixels, 16 GB, 2 GB, Android, White
Samsung Galaxy Note 8.0. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.6 GHz. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 340 g. Operating system installed: Android. Product colour: White