location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 420 + NVIDIA Quadro K2000 Intel® Xeon® E5 Family E5-1620 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Minitower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
420 + NVIDIA Quadro K2000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WM445ET+C2J93AT/92079294
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:09:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 420 + NVIDIA Quadro K2000 Intel® Xeon® E5 Family E5-1620 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Minitower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 600 W
  • - Intel® Xeon® E5 Family E5-1620 3.6 GHz
  • - 8 GB DDR3-SDRAM 1600 MHz 4 x 2 GB
  • - 1 TB HDD DVD Super Multi Card reader integrated
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name HP 420 + NVIDIA Quadro K2000 Intel® Xeon® E5 Family E5-1620 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Minitower Workstation Black :
The long product name of HP 420 + NVIDIA Quadro K2000 Intel® Xeon® E5 Family E5-1620 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Minitower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5-1620 (3.6GHz, 10MB L3), 8GB DDR3, 1TB SATA 7200 rpm, SuperMulti DVD-RW, 22-in-1, Windows 7 Professional 64 + NVIDIA Quadro K2000 2GB Graphics (C2J93AT)
More>>>
HP 420 + NVIDIA Quadro K2000 Intel® Xeon® E5 Family E5-1620 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Minitower Workstation Black:
The official description of HP 420 + NVIDIA Quadro K2000 Intel® Xeon® E5 Family E5-1620 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Minitower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Performance you want. Value you need. The HP Z420 gives you professional expandability in an accessible tool-free mini-tower form factor — all at a great price. With up to 8 discrete processing cores, the latest processing and I/O power from Intel®, and the latest graphics technology from leading graphics providers, the HP Z420 has the power you need to get the job done.

Features

Featuring Windows 7 Professional and/or other operating systems

Designed With Ease.
- Enjoy the control that comes with being able to swap out parts or make upgrades on your own. The HP Z420 Workstation features a smart chassis that offers tool-less access to the inside, easy configurability and optional optical bay handles for seamless deployment.
- And with optional liquid cooling designed to deliver whisper-quiet performance, the HP Z420 is built to make your work flow smoother.

Enjoy Superb Performance.
- Achieve the highest performance available in a single-processer personal workstation. The HP Z420 Workstations offers your choice of Intel® Xeon® E5-1600 and E5-2600 series processors — with base clock frequencies of up to 3.6GHz and the new Intel® C602 chipset.
- Delivering support for up to 8 cores of processing power, the HP Z420 never slows you down.

Never Compromise On Graphics.
- Built to support next generation PCIe Gen3 graphics, the HP Z420 currently offers a breadth of AMD and NVIDIA professional graphics cards from Pro 2D to high-end 3D, up to the NVIDIA Quadro 5000.
- With 600W 90% efficient power supply and support for up to 8 HP Performance Displays, the HP Z420 can maximize your productivity with the freedom of seeing and doing more all at once.

Build It Your Way.
- Build the HP Z420 Workstation the way you want with multiple SATA and SAS RAID configuration options that support a wide range of high-performance, high capacity storage solutions.
- Always know you’re a step ahead with 8 DIMM slots in 4-channel memory architecture, delivering up to 64GB and integrated 1600MHz memory.

Complete Peace of Mind.
- HP workstations offer BFR/PVC-free and ENERGY STAR® qualified configurations featuring 90% efficient power supplies.
- All HP Workstations come with a limited 3-year parts, 3-year labor and 3-year onsite service (3/3/3) standard warranty that is extendable up to 5 years.

Short summary description HP 420 + NVIDIA Quadro K2000 Intel® Xeon® E5 Family E5-1620 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Minitower Workstation Black:
This short summary of the HP 420 + NVIDIA Quadro K2000 Intel® Xeon® E5 Family E5-1620 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Minitower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 420 + NVIDIA Quadro K2000, 3.6 GHz, Intel® Xeon® E5 Family, 8 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP 420 + NVIDIA Quadro K2000 Intel® Xeon® E5 Family E5-1620 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Minitower Workstation Black:
This is an auto-generated long summary of HP 420 + NVIDIA Quadro K2000 Intel® Xeon® E5 Family E5-1620 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Minitower Workstation Black based on the first three specs of the first five spec groups.

HP 420 + NVIDIA Quadro K2000. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1620. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 600 W. Chassis type: Minitower. Product type: Workstation. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 Family
Processor model *
E5-1620
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
3.6 GHz
Processor socket
LGA 2011 (Socket R)
Processor cache
10 MB
Processor cache type
Smart Cache
Bus type
QPI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E5-1600
Processor codename
Sandy Bridge EP
Thermal Design Power (TDP)
130 W
Tcase
64 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
40
PCI Express configurations
x4, x8, x16
Number of processors installed
1
Stepping
M1
CPU multiplier (bus/core ratio)
38
Maximum internal memory supported by processor
375 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333, 1600 MHz
Memory bandwidth supported by processor (max)
51.2 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
8 GB
Maximum internal memory *
64 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
4 x 2 GB
Memory slots
8x DIMM
Memory clock speed
1600 MHz
ECC
Yes
Memory channels
Quad-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
RAID support
Yes
RAID levels
0, 1, 5, 10
Graphics
On-board graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DVI port
No
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Expansion slots
PCI Express x4 slots
1
PCI Express x8 slots
2
PCI Express x16 slots
2
PCI slots
1
Design
Chassis type *
Minitower
Number of 3.5" bays
3
Number of 5.25" bays
3
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® C602
Audio system
HD
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
52.5 x 45.0 mm
Supported instruction sets
AVX
Processor code
SR0LC
Scalability
1S
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
64621
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
600 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
177.8 mm
Depth *
445.2 mm
Height *
447.6 mm
Weight *
12.5 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Optical drives quantity
1
Cooling type
Active
Resolution
1920 x 1200 pixels
Source Testseek summary Average rating
Reviews
Updated:
2013-09-06 02:06:26
Uk has collected 9 expert reviews for HP 420 + NVIDIA Quadro K2000 Intel® Xeon® E5 Family E5-1620 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Minitower Workstation Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2013-09-06 02:06:25
The HP Z420 ($2,768 direct) is a mid-level single processor workstation from HP. It has a good measure of expandability backing up its liquid cooled Intel Xeon processor and Nvidia Quadro workstation-class graphics. It was a speedy performer on our benchm...
Bottom line The HP Z420 combines a quad-core Intel Xeon processor with an Nvidia Quadro graphics to give you a powerhouse system that can grow along with your company...
80%
computershopper.com
Updated:
2013-09-06 02:06:25
The workstation-versus-desktop debate has raged for years. Workstations, of course, are computers for demanding commercial markets, especially those that rely on visualization and graphics technologies, such as computer-assisted design (CAD), 3D anima...
Good Potent performance, SSD plus hard drive storage, Plenty of expansion slots...
Bad No Thunderbolt or eSATA ports, Consumer- rather than industrial-grade hard drive...
Bottom line HP's mid-range workstation is an exemplary if somewhat plain vanilla example of the category, solidly built and a speedy performer...
80%
pcmag.com
Updated:
2013-09-06 02:06:25
The HP Z420 ($2,768 direct) is a mid-level single processor workstation from HP. It has a good measure of expandability backing up its liquid cooled Intel Xeon processor and Nvidia Quadro workstation-class graphics. It was a speedy performer on our benchm...
Good Xeon power. Quadro graphics. Lots of expansion room. ISV Certifications. USB 3.0 on front and back. SSD C: drive with 1TB D: drive.
Bad No eSATA or Thunderbolt...
Bottom line The HP Z420 is a powerful, expandable workstation. It combines the power of a quad-core Intel Xeon processor with an Nvidia Quadro graphics to give you a powerhouse system that can grow along with your company...
80%
justechn.com
Updated:
2013-09-06 02:06:26
In a never ending effort to always improve, HP has released a new version of their Z workstations. These new workstations are the Z1, Z210, Z420, Z620, and Z820. HP was good enough to send me the Z420, which is their Price/Performance Leader, and I am go...
Bottom line HP has done a great job of filling this workstation with great components, but still keeping the price low. If you are looking for workstation for your office then I recommend you look at the HP Z line of workstations. With such a variety to choose fr...
82%
anandtech.com
Updated:
2013-09-06 02:06:26
Recently we had a chance to review Dell's Precision T3600, and we found it impressive. A company that seemed content to be an also-ran in the enterprise desktop space reinvigorated itself with smart new chassis designs to go along with the refreshed...
Bottom line When I attended the Dell press event for their revised Precision line, one of the other journalists there essentially called Dell to the mat for playing second fiddle to HP, and asked what Dell was going to do to make up the difference. Given the comparis...
0%
slashgear.com
Updated:
2013-09-06 02:06:26
Workstation computers are strange beasts: it’s rare that someone more used to a traditional laptop or desktop will need them, or indeed, will be able to justify the extra expense. But for those who need massive amounts of performance for specific tasks...
Bottom line There aren’t many reading this that need massive amounts of power for specific and often crucial tasks. But for those who do, and can afford the premium that a workstation demands, the Z420 is an excellent choice. While not as flashy as the machines...
0%