location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-C460FW multifunction printer Laser A4 2400 x 600 DPI 18 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-C460FW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-C460FW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085692824 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 237332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Xpress SL-C460FW multifunction printer Laser A4 2400 x 600 DPI 18 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - A4 18 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB 533 MHz
  • - 14 kg
Long product name Samsung Xpress SL-C460FW multifunction printer Laser A4 2400 x 600 DPI 18 ppm Wi-Fi :
The long product name of Samsung Xpress SL-C460FW multifunction printer Laser A4 2400 x 600 DPI 18 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SL-C460FW, 2400x600dpi, Mono 18ppm, Color 4ppm, Dual CPU (Main: 533MHz, Sub: 150MHz), 128MB, Hi-Speed USB 2.0, 10/100 Base Tx, Wireless 802.11b/g/n
More>>>
Samsung Xpress SL-C460FW multifunction printer Laser A4 2400 x 600 DPI 18 ppm Wi-Fi:
The official description of Samsung Xpress SL-C460FW multifunction printer Laser A4 2400 x 600 DPI 18 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy wireless printing from your mobile devices

- Just tap a mobile device to the Xpress C460FW to print
- Copy, scan, print and fax at the touch of a button
- Enjoy easy wireless connectivity and eco-optimisation
- Stay in control and get help thanks to software support

Introducing The New Way To Print
With Your Mobile Device
A Printer That Makes All Smartphones Smarter

Print wirelessly and share effortlessly with the Samsung Xpress 4-in-1 printer. With advanced NFC technology, Wi-Fi Direct and powerful compatibility, all it takes is a simple tap.
By scanning a NFC tag with mobile device, a Samsung Xpress C460FW printer is printing a document.

Get Print On Tap!
Simply Tap your mobile device to the Samsung Xpress C460FW series to print virtually any content.

A mobile shows a scanned document from a Samsung Xpress C460FW printer.

Scan
Scan images and send them
directly to your mobile device.

A mobile shows a faxed document from a Samsung Xpress C460FW printer.

Fax
Share the content on your
mobile device instantly via fax.

By scanning a NFC tag with mobile device, a Samsung Xpress C460FW printer is printing a document.

A Samsung Xpress C460FW printer is printing a document with mobile device. A Samsung Xpress C460FW printer is printing a document with Google cloud.

Print Wirelessly Share Anytime
Effortless mobile printing with impressive compatibility, optimised for any task or occasion.

Google Cloud Print From Anywhere
Google Cloud Print works on Smartphone, Tablet PC, Google Chrome Book, PC/Notebook and Other Web connected devices

A Samsung Xpress C460FW printer is operating as a copy machine.
4-in-1 Multifunction
4-in-1 versatility, the Samsung C460FW printer streamlines workflow and
ensures that the office with print operation is working as efficient as possible.
With print, copy, scan and fax functionality, the C460FW offers flexibility and lets
you work with less barriers. A host of innovative features like ID Copy, N-up
copy, Scan-to-email and the convenient PC fax functionality ensure that your
workforce has the necessary functionality needed to thrive in the modern world
of business.

Easy To Use
Designed for simple and intuitive operation the CLX-3305W saves you precious time and effort.
Someone is pushing the Eco button of a Samsung Xpress C460FW printer.

One Touch Eco Button
Just One push of the ECO button and you can save on toner, paper, and energy. Print multiple pages on one sheet, change colour to greyscale or skip blank pages.

One Touch WPS Button
Connect quickly and securely to your wireless network with the touch of a button, via the one-touch WPS (Wi-Fi Protected Setup).

Someone is inserting the USB memory stick to Samsung Xpress C460FW printer.

Direct USB Printing
Easily print images and documents directly from a USB memory stick with the intuitive menu and navigation keys.

Easy Solution Support
The printer also brings you software support designed to put you in control of delivering ultimate quality printouts easier than ever before.
A image shows a screen of the Samsung Easy Printer Manager. A image shows the Easy Document Creator shares documents to SNS.

Easy Printer Manager
Easy Printer Manager helps to remotely control settings and monitor status easily.

Easy Document Creator
Easy Document Creator helps you creat digital documents in multiple formats and makes it easy to share them with others - via e-mail, fax or social networks.

Brilliant Colour Quality For Your Documents
Text, graphs or images - the C460FW helps you print anything in brilliant quality that meets even the highest expectations. Its 600x600 dpi can be enhanced to an impressive 2,400x600 dpi by varying the dots size and the position of the dot itself. This means you can print more detail and have smoother and sharper images.

Enjoy Quality Printouts
Samsung’s unique ReCP (Rendering Engine for Clean Page) Technology improves the overall quality and vibrancy of your colour printing, ensuring every printout looks perfect. It automatically sharpens the focus of both graphics and text, while solid objects are overlapped to eliminate white gaps.
Polymerized Toner

Our newly developed polymerized toner has smaller and more uniform particles than conventional toner. Meaning, your printouts will have crisper lines and more vivid colours - helping avoid any paper curling. Also, its higher wax content improves the image gloss and enhances the durability preventing unwanted fading.

Easy Eco Driver
Easy Eco Driver software, granted the 2012 Outstanding Achievement in Innovation award from Buyers labouratory (BLI), saves users up to 20 percent on toner. The software also reduces energy consumption. Users have the option of removing images, converting them from bitmap to sketch, and removing text to save toner using the toner saving mode.

Easy Eco Driver offers options to Remove Images, Conversion bitmap to sketch, Remove Small line, Remove Text.
Samsung Eco-Driver earned the 2012 *Outstanding Achievement* Award from Buyers Lab. Inc.

The front of Samsung Xpress C460FW printer.
Ergonomic Design
Don't worry about this printer crowding your space. Its beautiful and compact design makes it a pleasure to share a desk with.

Small Size Footprint
With a footprint of just 40.6 x 36.2 cm,it's the world's smallest colour laser MFP.

Ergonomic Design
Its ergonomic design with ebony brown and ice grey colour creates a modern and elegant work environments.

Short summary description Samsung Xpress SL-C460FW multifunction printer Laser A4 2400 x 600 DPI 18 ppm Wi-Fi:
This short summary of the Samsung Xpress SL-C460FW multifunction printer Laser A4 2400 x 600 DPI 18 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Xpress SL-C460FW, Laser, Colour printing, 2400 x 600 DPI, Colour copying, A4, White

Long summary description Samsung Xpress SL-C460FW multifunction printer Laser A4 2400 x 600 DPI 18 ppm Wi-Fi:
This is an auto-generated long summary of Samsung Xpress SL-C460FW multifunction printer Laser A4 2400 x 600 DPI 18 ppm Wi-Fi based on the first three specs of the first five spec groups.

Samsung Xpress SL-C460FW. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: White

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
26 s
Economical printing
Yes
Copying
Duplex copying *
No
Copying *
Colour copying
Copy speed (black, normal quality, A4)
18 cpm
Copy speed (colour, normal quality, A4)
4 cpm
Time to first copy (black, normal)
14 s
Time to first copy (colour, normal)
36 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
File, Image, USB
Fax
Duplex faxing
No
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
5 MB
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Page description languages
PCL 5c, PCL 6C, PostScript 3, SPL-C
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Auto document feeder (ADF) output capacity
40 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Photo paper, Plain paper, Recycled paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Envelopes sizes
10, DL
Photo paper sizes
13x18, 13x20, 20x25
Photo paper sizes (imperial)
10x15"
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Optional connectivity
Ethernet, USB 2.0, Wireless LAN
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Card reader integrated
No
Internal memory *
128 MB
Processor frequency
533 MHz
Sound pressure level (printing)
48 dB
Sound pressure level (copying)
52 dB
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display
LED
Display number of lines
2 lines
Power
Power consumption (average operating)
290 W
Power consumption (PowerSave)
2.1 W
Power consumption (standby)
60 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
406 mm
Depth
362 mm
Height
333.5 mm
Weight
14 kg
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:31:11
Uk has collected 21 expert reviews for Samsung Xpress SL-C460FW multifunction printer Laser A4 2400 x 600 DPI 18 ppm Wi-Fi and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
digitalversus.com
Updated:
2013-08-31 01:31:11
The Samsung Xpress C460W's NFC capabilities—a first for this type of machine—greatly simplify the printing process, as you don't need any apps or drivers. But with Samsung Mobile Print you could already print and scan remotely from your phone or tablet. H...
Good NFC capability, OCR (optical character recognition), Good print quality, Easy Eco Driver allows you to be more ecologically and economically sound...
Bad No duplex, High cost per page, No touchscreen, Paper tray holds only 150 sheets, Automatic print reports waste paper and toner...
80%
gadgetspeak.com
Updated:
2014-02-27 01:35:57
Colour lasers are no longer huge, they are no longer that expensive and they print colour at 25% of the speed that mono pages do. In fact the ‘other half’ could even be happy as it can connect wirelessly so does not need to be in sight...
80%
trustedreviews.com
Updated:
2014-04-11 01:12:51
What is the Samsung SL-C460FW Xpress? Colour laser MFPs have something of a reputation for high costs and slow print, so can Samsung's SL-C460FW Xpress live up to its suffix and really show some speed? At a cost of £300, it's not bargain basement, but off...
Good Easy cartridge maintenance, Front panel USB socket, Easy WPS connection...
Bad Slow colour print, No duplex print, Small paper cartridge...
Bottom line Samsung SL-C460FW Xpress - Print Speeds Samsung rates the speed of the SL-C460FW Xpress at 18ppm for mono and 4ppm for colour. The much lower colour speed is because it has a single drum and the page image is built up colour by colour before printing. Und...
70%
expertreviews.co.uk
Updated:
2015-06-25 08:21:09
A couple of things immediately seem out of place for an MFP at this price. There's only one paper input tray, with a capacity of only 150 pages. This measly capacity means you'd have to refill it 133 times to meet the printer's theoretical maximum duty of...
Bottom line Good NFC and networking support, but this printer is expensive to run...
60%
techradar.com
Updated:
2015-06-25 08:21:09
Generally speaking, inkjet printers are more versatile than their laser-printing counterparts, but laser printers such as the Samsung Multifunction Xpress C460FW win out on speed, running costs and the quality of its text printing.The Samsung Multifunctio...
Good Great mobile printing options, Very good text printing, Small footprint...
Bad No auto Duplex, Weak photo printing, Average image printing...
Bottom line If you're after a high-quality text printer that can do the odd image too, the Samsung Multifunction Xpress C460FW won't disappoint, but its photo printing lets it down. There's a lot to like about this low-cost all-in-one laser printer, but we don't thi...
80%
techradar.com/au/
Updated:
2015-06-25 08:21:09
Generally speaking, inkjet printers are more versatile than their laser-printing counterparts, but laser printers such as the Samsung Multifunction Xpress C460FW win out on speed, running costs and the quality of its text printing.The Samsung Multifunctio...
Good Great mobile printing options, Very good text printing, Small footprint...
Bad No auto Duplex, Weak photo printing, Average image printing...
Bottom line The laser printer has long been the format of choice for business use, yet it has yet to make significant inroads into the home market. We suspect this will change over the next few years, with prices becoming very affordable (albeit still more expensive...
80%
pcmag.com
Updated:
2015-06-25 08:21:09
Although you wouldn't guess it from the name, the Samsung Multifunction Xpress C460FW%displayPrice% at %seller% is hardly changed from the Samsung CLX-3305FW%displayPrice% at %seller% that it replaces (although the older model is still available online at...
Good Ethernet and Wi-Fi plus Wi-Fi Direct and NFC for easy printing from mobile devices. Prints. Scans. Copies. Faxes.
Bad Slow. No duplexer. Only 150-sheet input capacity...
Bottom line Despite its low paper capacity and slow speed, the Samsung Multifunction Xpress C460FW can be a good fit as a personal color laser MFP or a shared printer in a micro office...
50%