location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression 11000XL Flatbed scanner 2400 x 4800 DPI A3 Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Expression 11000XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B208301BU
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Expression 11000XL Flatbed scanner 2400 x 4800 DPI A3 Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 2400 x 4800 DPI
  • - Colour scanning
  • - LCD
  • - A3 Scanning media types supported: Envelopes, Plain paper, Recycled paper, Thick paper, Thin paper, Transparencies
  • - Maximum scan size: 310 x 437 mm
  • - USB port
  • - Power supply type: AC 45 W
  • - Scanning noise level: 60 dB
Long product name Epson Expression 11000XL Flatbed scanner 2400 x 4800 DPI A3 Black, Grey :
The long product name of Epson Expression 11000XL Flatbed scanner 2400 x 4800 DPI A3 Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Expression 11000XL, 2400 dpi x 4800 dpi, 7 sec/page (mono-colour), 16/48bit, Xenon fluorescent lamp, 3.8 Dmax, USB 2.0
More>>>
Epson Expression 11000XL Flatbed scanner 2400 x 4800 DPI A3 Black, Grey:
The official description of Epson Expression 11000XL Flatbed scanner 2400 x 4800 DPI A3 Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson Expression 11000XL
A3 graphic scanner
High-resolution A3 scanner gives the sharpness and accuracy required to meet the standards of the graphic arts industry.

The Epson Expression 11000XL is a high-resolution A3 scanner designed to meet the most demanding graphic arts applications. Featuring Epson Scan advanced imaging features and exceptional SilverFast Ai8® image-processing functions, this graphic scanner offers excellent image reproduction.

Thanks to the Expression 11000XL's top-of-the-range scanning technology, users can achieve extremely high-quality image reproduction up to A3 format. Easy-to-use, Epson Scan operates in either automatic or professional modes, allowing users to optimize their scanning results.

The Expression 11000XL's optical density of 3.8 DMax and 48-bit colour depth ensure sharp and accurate scanning for full reproduction of the widest range of colours, even in shadow areas. In addition, the high 2400 x 4800dpi resolution and ultra-precise Micro Step Drive technology, enable users to capture even the tiniest details with exceptional clarity.

A comprehensive package of bundled software and imaging technology ensures the Expression 11000XL can perform a wide range of functions easily and efficiently. Epson Scan comes with useful features for removing dust noise and grain reduction to smooth the appearance of images. For hobbyists and amateur photographers, Adobe PhotoShop Elements®1 has sophisticated and easy-to-use editing tools to manipulate images. For advanced users, SilverFast Ai8® is also included, with an intuitive user-friendly interface and image-processing functions to help get even closer to perfect image reproduction.

The optional transparency unit enables users to scan from transparency media, such as positive or negative film and slides, with professional results.

-A3 graphic scanner: Professional results up to A3 format
-Superior quality: 2,400 x 4,800dpi resolution
-High precision: Micro Step Drive technology
-Powerful software: Silverfast Ai8® with IT8 calibration
-Optional TPU: Transparency unit for film and slides

Short summary description Epson Expression 11000XL Flatbed scanner 2400 x 4800 DPI A3 Black, Grey:
This short summary of the Epson Expression 11000XL Flatbed scanner 2400 x 4800 DPI A3 Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression 11000XL, 310 x 437 mm, 2400 x 4800 DPI, 16 bit, 48 bit, 8.5 ppm, 8.5 ppm

Long summary description Epson Expression 11000XL Flatbed scanner 2400 x 4800 DPI A3 Black, Grey:
This is an auto-generated long summary of Epson Expression 11000XL Flatbed scanner 2400 x 4800 DPI A3 Black, Grey based on the first three specs of the first five spec groups.

Epson Expression 11000XL. Maximum scan size: 310 x 437 mm, Optical scanning resolution: 2400 x 4800 DPI, Input colour depth: 16 bit. Scanner type: Flatbed scanner, Product colour: Black, Grey, Display: LCD. Light source: Xenon FL, Scan file formats: JPG, PDF, TIFF, Scan drivers: ISIS, TWAIN. Maximum ISO A-series paper size: A3, Scanning media types supported: Envelopes, Plain paper, Recycled paper, Thick paper, Thin paper, Transparencies, ISO A-series sizes (A0...A9): A3, A4, A5. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
310 x 437 mm
Optical scanning resolution *
2400 x 4800 DPI
Colour scanning
Yes
Input colour depth
16 bit
Output colour depth
48 bit
Optical density (Dmax)
3.8
ADF scan speed (b/w, A4)
8.5 ppm
ADF scan speed (colour, A4)
8.5 ppm
Flatbed scan speed (b/w, A4)
7 sec/page
Flatbed scan speed (b/w, A3)
7 sec/page
Design
Scanner type *
Flatbed scanner
Product colour *
Black, Grey
Display
LCD
Performance
Light source
Xenon FL
Scan file formats
JPG, PDF, TIFF
Scan drivers
ISIS, TWAIN
Scanning noise level
60 dB
Paper handling
Scanning media types supported
Envelopes, Plain paper, Recycled paper, Thick paper, Thin paper, Transparencies
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Letter
Yes
Legal
Yes
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
45 W
Power consumption (standby)
0.5 W
Power consumption (PowerSave)
2.8 W
Features
Country of origin
Japan
Packaging data
Quantity per pack
1 pc(s)
Package width
600 mm
Package depth
770 mm
Package height
290 mm
Package weight
30.2 kg
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
25 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 85%
Weight & dimensions
Width
656 mm
Depth
458 mm
Height
158 mm
Weight
14.5 kg
Packaging content
Drivers included
Yes
Bundled software
Adobe® Photoshop Elements 10, Epson Scan, SilverFast Ai 8 (with IT8 calibration)
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Products per pallet
4 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
133 cm
Products per pallet layer
1 pc(s)
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
4 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
133 cm
Country Distributor
United Kingdom 1 distributor(s)