location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet P2055dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2055dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE459A#ABY-RFB
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet P2055dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 33 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 50000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 128 MB Built-in processor 600 MHz
Warranty: One-year, return to HP or an HP authorized service centerstandard statement: The only warranties for HP products and services are set forth in the expressstatements accompanying such products and services. Nothing herein should be construed as constituting an additionalHP shall not be liable or technical or editorial errors or omissions contained herein.
Long product name HP LaserJet P2055dn 1200 x 1200 DPI A4 :
The long product name of HP LaserJet P2055dn 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet P2055dn, 1200 x 1200 dpi, 128 MB, A4, USB 2.0, Gigabit Ethernet 10/100/1000Base-TX
More>>>
HP LaserJet P2055dn 1200 x 1200 DPI A4:
The official description of HP LaserJet P2055dn 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get impressive results from this compact black-and-white laser printer. This reliable device is designed to boost productivity with fast print speeds, automatic two-sided printing, built-in gigabit networking and security features.

Features

A printer that means business
- Print complex or multiple jobs within seconds with built-in gigabit networking
- Get more done with fast print speeds of up to 35 ppm letter and 33 ppm legal size
- Easier to use and manage thanks to clear printer status alerts on the LCD control panel
- Get stunning black-and-white prints with crisp text, precise line placement and high-quality images

Wait less and do more
- Work more productively with clear printer status and controls on a large two-line LCD control panel
- Typical office print job Time To Completion can be nearly two times faster with Instant-on Technology[1]
- Easily manage your printing supplies and reduce downtime with HP SureSupply alerts[2]
- Automatic adjustments optimize print quality for professional results you can rely on

Easy in every way—from setup to management
- Help protect critical information across the network with the HP advanced security features
- Easily share the printer thanks to built-in gigabit Ethernet networking
- Includes full print cartridge that yields approximately 2300 black-and-white pages
- Using original HP toner refreshes the print system so you get consistently high-quality prints

Professional quality in a compact package
- Simplify fleet management, deployment, security, reporting and optimization with HP Web Jetadmin
- Save time and paper with automatic two-sided printing and efficient paper handling
- Convenient all-in-one print cartridge is simple to change and allows for a space-saving design
- Automatic adjustments optimize print quality for professional results you can rely on

Short summary description HP LaserJet P2055dn 1200 x 1200 DPI A4:
This short summary of the HP LaserJet P2055dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet P2055dn, Laser, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing, Network ready

Long summary description HP LaserJet P2055dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet P2055dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet P2055dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
8 s
Features
Maximum duty cycle *
50000 pages per month
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
800 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Duplex media weight
60 - 105 g/m²
Media types supported
Paper (bond, light, heavy, plain, recycled, rough), envelopes, labels, cardstock, transparencies, heavy media
Media size (tray 1)
A4, A5, A6, B5, envelopes (C5, DL); 76 x 127 to 216 x 356 mm
Media weight (tray 1)
60 to 163 g/m² (straight through paper path for special media)
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP, Bonjour compatible
Performance
Internal memory *
128 MB
Maximum internal memory
384 MB
Built-in processor
Yes
Processor model
Feroceon ARM
Processor frequency
600 MHz
Design
Display
LCD
Power
Power consumption (printing) *
570 W
Power consumption (off)
0.4 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
63.5 - 77 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
365 mm
Depth
368 mm
Height
268 mm
Weight
10.7 kg
Packaging data
Package weight
13.1 kg
Logistics data
Master (outer) cases per pallet
7 pc(s)
Other features
Mac compatibility
Yes
Print margin bottom (A4)
4 mm
Print margin left (A4)
4 mm
Print margin right (A4)
4 mm
Print margin top (A4)
4 mm
Electromagnetic compatibility
CISPR 22: 2005/EN 55022: 2006 Class B, EN 61000-3-2: 2000+A2, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1+A2, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries
Standard input trays
2
Networking features
Gigabit Ethernet
Standard output capacity for transparencies
75 sheets
Safety
IEC 60950-1 (International), EN 60950-1+A11 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A1+A2 (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 2006/95/EC with CE Marking (Europe); other safety approvals as required by individual countries
Compatible operating systems
Windows 2000; Windows XP Home; Windows XP Professional; Windows Server 2003; Windows Vista(R); Mac OS X v 10.4; Mac OS X v 10.5; UNIX; Linux
Product dimensions when open (LxWxD)
36.6 cm (14.4")
First page out (black&white, A4, ready)
8 s
First page out (black&white, letter, ready)
8 s
First page out (black&white, letter, sleep)
8 s
Print speed (black, best quality, letter)
35 ppm
Size (imperial)
36.6 cm (14.4")
Package dimensions (WxDxH)
481 x 330 x 465 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 12:45:07
Uk has collected 8 expert reviews for HP LaserJet P2055dn 1200 x 1200 DPI A4 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-08-05 12:45:06
If you need to print good quality monochrome documents quickly, HPs LaserJet P2055dn laser printer is certainly up to the job. It also has some security features that suit small networks and a "quiet mode". The $899 LaserJet P2055dn mono laser printer adds automatic duplexing and a $100 premium to the HP P2055n base model. It has a 250-sheet paper tray and an additional multi-purpose tray; the HP LaserJet P2055x offers a paper capacity of 800 sheets. The printer comes standard with 128MB of me...
Good Fast printing, fantastic print quality, good security features...
Bad Web interface is sparse, IP address must be printed...
Bottom line The HP LaserJet P2055dn monochrome laser printer is small, fast and produces high quality documents. Costlier printers offer more extensive network features, but the LaserJet P2055dn is great value at this price...
80%
pcmag.com
Updated:
2013-08-05 12:45:06
Judged in a vacuum—by which I mean without looking at the price—the Hewlett-Packard HP P2055dn ($399 direct) is a terrific monochrome laser for heavy-duty personal printing or for shared printing in a home office, micro office, or small workgroup. I...
Good Fast. Built-in duplexer and 300-sheet capacity are standard, with 800-sheet maximum. Ethernet connection. Small size.
Bad Below-par graphics. Relatively expensive. Relatively high running cost.
Bottom line The HP LaserJet P2055dn is a fast, capable monochrome laser suitable for sharing or for use as a personal printer, but it's a little pricey for what it delivers...
60%
pcquest.ciol.com
Updated:
2013-08-05 12:45:06
PrintCommentEmailDiggDel.icio.usRedditTwitterThis small-sized network printer is ideal for a workgroup of upto 10 users that can efficiently utilize its built-in Fast Ethernet connectivity. It also has a USB port for single PC connectivity. When conne...
0%
asiaone.com
Updated:
2013-08-05 12:45:06
HERE is a quiet, ordinary-looking mid-range laser monochrome printer that lets its speedy print performance do the talking.In the office, the HP LaserJet P2055dn can easily satisfy the needs of a small-sized workgroup or a personal assistant.There are...
Bottom line There are no bells and whistles in this printer but it gets the job done quickly.For more The Straits Times stories, click here...
0%
pcworld.com_techhive.com
Updated:
2015-06-25 06:28:57
The LaserJet P2055x monochrome laser printer is designed for speed and volume rather than finesse. Given its fairly low price ($499 as of May 25, 2009), its an enticing choice for a small office or workgroup that pumps out a lot of pages. Unfortunatel...
Good Reasonably fast; automatic duplexer included, Plenty of standard paper capacity...
Bad Expensive toner, Roughlooking graphics quality...
83%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)