location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet P4015n 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P4015n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB509A#BAN-RFB
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet P4015n 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 52 ppm
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 225000 pages per month
  • - Total number of input trays: 2 Total input capacity: 600 sheets Total output capacity: 600 sheets
  • - Internal memory: 128 MB 540 MHz
Long product name HP LaserJet P4015n 1200 x 1200 DPI A4 :
The long product name of HP LaserJet P4015n 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet P4015n Printer, Refurbished
More>>>
HP LaserJet P4015n 1200 x 1200 DPI A4:
The official description of HP LaserJet P4015n 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP LaserJet P4015 Printer series
Improve workgroup security and productivity with a high-performance black-and-white printer.
Secure, reliable printing
Accomplish more with a robust printer you can count on—the HP LaserJet P4015 Printer series. In addition to supporting standard security protocols and optional third-party security solutions, the printer includes industry-leading security capabilities. Get fast, secure performance across your network with advanced IPSec encryption, prevent unauthorized access with management features like 802.1X authentication and password protection, and guard sensitive information with support for private printing. Just press the Folder button to view your stored jobs, enter a PIN, and print your documents.

High speeds and performance
Enhanced HP toner enables print speeds of up to 52 pages per minute (ppm), letter. Time To Completion (TTC) of a typical office print job can be nearly twice as fast with Instant-on Technology.

Save time and improve productivity—the 540 MHz processor handles complex documents quickly. Get reliable, efficient sharing, even for your large workgroup, with Gigabit networking.

Flexible and expandable
Upgrade your printer as business needs evolve with a host of optional paper handling and finishing accessories, including additional 500-sheet or 1,500-sheet input trays, an automatic duplexer for two-sided printing, an envelope feeder, a 5-bin mailbox, a stacker, or a stapler/stacker. Print on a variety of media types and sizes for output that meets your specific business needs.

Improve performance and increase storage capacity with an optional EIO hard disk. The printer also supports optional Jetdirect and third-party solutions via the EIO slot and Host USB 2.0-like ports.

Easy to manage
Simplify fleet management tasks and reduce IT costs with HP Web Jetadmin. Use a single driver—the HP Universal Print Driver communicates directly with each HP device on your network and customizes the user interface to show available features.

Excellent output
- Smoothly print documents with text, images, and graphics with the 540MHz processor and 128MB of memory;
- Get pages fast: at speeds of up to 52 pages per minute;
- Increase your total input to 3,600-sheets with optional 500-sheet 1,500- input trays (sold separately);
- Simplify envelope printing with the 75-sheet feeder (sold separately);
- Print unattended with the additional 500-sheet stacker stapler (sold separately);
- Spend less time waiting for your documents: the first page prints in as little time as 8.5 seconds, even from sleep mode;
- Quickly transmit complex documents via Hi-Speed USB 2.0;
- Connect multiple users with the built-in HP Jetdirect Fast Ethernet embedded print server.

Good for the environment
- Save up to 50% in energy with our Instant-On Technology;
- Print energy efficiently with the advanced toner technology;
- Recycle: this model accepts 100% recycled paper and can itself be recycled at the end of its life;
- Cut your paper use by 25% with automatic two-sided printing (sold separately).

Easy management and extras
- Manage remotely with the HP embedded Web server;
- Simplify troubleshooting and configuration: the control panel shows up to four lines of text with animated graphics;
- Get help with the Show-Me-How feature on the control panel;
- Position and store the printer on its own stand (sold separately);
- Get sharp-looking pages by using our highly rated cartridges;
- Print in volume: the cartridge yields 10,000 pages (declared yield values in accordance with ISO/IEC 19752);
- Get exclusive offers and discounts on additional supplies, shop from a customized supplies list, and get free next-day shipping with "My Print Rewards".

Dependable support
- Get peace of mind with the one-year limited warranty and toll-free phone support;
- Find answers to your product questions online, 24 x 7, at our Consumer Support Forum, hp.com/support/consumer-forum.

Short summary description HP LaserJet P4015n 1200 x 1200 DPI A4:
This short summary of the HP LaserJet P4015n 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet P4015n, Laser, 1200 x 1200 DPI, A4, 52 ppm, Network ready, Black, Grey

Long summary description HP LaserJet P4015n 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet P4015n 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet P4015n. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 225000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 52 ppm. Display: LCD. Network ready. Product colour: Black, Grey

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
52 ppm
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
225000 pages per month
Recommended duty cycle
3000 - 15000 pages per month
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PDF 1.4, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
600 sheets
Total output capacity *
600 sheets
Paper tray 2 input capacity
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
3
Maximum input capacity
3600 sheets
Maximum output capacity
600 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Ethernet LAN *
Yes
Mobile printing technologies
Not supported
Performance
Internal memory *
128 MB
Maximum internal memory
640 MB
Memory slots
1
Memory type
DDR2
Processor frequency
540 MHz
Design
Product colour *
Black, Grey
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Power
Power consumption (printing) *
840 W
Power consumption (standby)
18 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
419 mm
Depth
450 mm
Height
393 mm
Weight
25.8 kg