More>>>
Short summary description McAfee Web Security Appliance 3400 gateway/controller:
This short summary of the McAfee Web Security Appliance 3400 gateway/controller data-sheet is auto-generated and uses the product title and the first six key specs.
McAfee Web Security Appliance 3400, Rack mounting, 8192 MB, ICAP, IPv4, IPv6, 1 Gbit/s, 10/100/1000Base-T(X)
Long summary description McAfee Web Security Appliance 3400 gateway/controller:
This is an auto-generated long summary of McAfee Web Security Appliance 3400 gateway/controller based on the first three specs of the first five spec groups.
McAfee Web Security Appliance 3400. Mounting type: Rack mounting. Internal memory: 8192 MB. Management protocols: ICAP, Supported network protocols: IPv4, IPv6. Data transfer rate: 1 Gbit/s, Cabling technology: 10/100/1000Base-T(X). Dimensions (WxDxH): 424 x 772 x 43 mm