location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba BDX2400 Smart Blu-ray Player

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BDX2400 Smart Blu-ray Player
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDX2400KB
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba BDX2400 Smart Blu-ray Player
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD player Black
  • - Playback disc types: BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-ROM
  • - Video formats supported: AVCHD, DIVX HD, MKV, MPEG4, WMV7, WMV8, WMV9, XVID
  • - Audio formats supported: MP3
  • - Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD
  • - Ethernet LAN
More>>>
Short summary description Toshiba BDX2400 Smart Blu-ray Player:
This short summary of the Toshiba BDX2400 Smart Blu-ray Player data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba BDX2400 Smart Blu-ray Player, NTSC, 1080p, 480p, 576p, 720p, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, AVCHD, DIVX HD, MKV, MPEG4, WMV7, WMV8, WMV9, XVID, MP3, JPG

Long summary description Toshiba BDX2400 Smart Blu-ray Player:
This is an auto-generated long summary of Toshiba BDX2400 Smart Blu-ray Player based on the first three specs of the first five spec groups.

Toshiba BDX2400 Smart Blu-ray Player. Analog signal format system: NTSC, Supported video modes: 1080p, 480p, 576p, 720p. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD. Video formats supported: AVCHD, DIVX HD, MKV, MPEG4, WMV7, WMV8, WMV9, XVID, Audio formats supported: MP3, Image formats supported: JPG. Playback disc formats: CD audio, Playback disc types: BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-ROM. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 15 W

Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 20:45:26
Uk has collected 3 expert reviews for Toshiba BDX2400 Smart Blu-ray Player and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2013-11-01 20:45:25
Ratings in depth The Toshiba BDX2400 is a tiny Blu-ray player, measuring just 290 x 180 x 36mm (11.4 x 7.1 x 1.4 inches) and weighing a mere 800g (1.76lbs). It has BBC iPlayer and HD Blu-ray features. All for an asking price of £69/US$129.99 (around AU$11...
Good Pin, sharp Blu, ray, Low price, Small size, Speedy BBC iPlayer, File support from USB...
Bad No front display, Basic interface, Lacks Wi, Fi, Unresponsive remote, No app store...
Bottom line It looks so much like a set-top box and puts such an emphasis on its apps that its Blu-ray disc tray is something of an afterthought, but it's nevertheless with HD discs that the Toshiba BDX2400 excels. However, given that most people are after a Blu-ray...
70%
trustedreviews.com
Updated:
2013-11-01 20:45:25
What is the Toshiba BDX2400? It's the entry-level Blu-ray player in Toshiba's latest range, sitting below the step-up BDX3400 and range-topping BDX5400. Being the cheapest model it's light on features, lacking the built-in Wi-Fi and 3D support found on th...
Good Sleek, stylish design, Useful online services, Impressive picture quality...
Bad WiFi not builtin, Rivals offer wider range of online content, Limited DLNA format support...
Bottom line Toshiba's latest deck is a simple, affordable entrée into the world of Blu-ray and online streaming, and improves greatly on the company's previous players. However, Wi-Fi costs extra, format support is limited and online content pales in comparison to so...
70%
techradar.com/au/
Updated:
2014-04-11 01:18:32
The Toshiba BDX2400 is a tiny Blu-ray player, measuring just 290 x 180 x 36mm (11.4 x 7.1 x 1.4 inches) and weighing a mere 800g (1.76lbs). It has BBC iPlayer and HD Blu-ray features. All for an asking price of £69/US$129.99 (around AU$115). And yet Toshi...
Good Pinsharp Bluray, Low price, Small size, Speedy BBC iPlayer, File support from USB...
Bad No front display, Basic interface, Lacks WiFi, Unresponsive remote, No app store...
Bottom line The Toshiba BDX2400 is a budget Blu-ray player with BBC iPlayer, Netflix and YouTube. It's otherwise as basic as it gets, and can be a pain to use, but if you're after as low cost an option as possible, this unobtrusive deck is just about capable of drag...
70%
Country Distributor
United Kingdom 1 distributor(s)