Philips logo

Philips 3000 series 50PFL3008T/12 TV 139.7 cm (55") Full HD Black 300 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76361
Info modified on:
07 Mar 2024, 15:34:52
Long product name Philips 3000 series 50PFL3008T/12 TV 139.7 cm (55") Full HD Black 300 cd/m²:

50", 1920 x 1080p, 300 cd/m², 16:9, 100Hz PMR, RMS 2 x 8W, 2 x HDMI, 1 x SCART, USB, 220-240V, VESA 400x200mm

Philips 3000 series 50PFL3008T/12 TV 139.7 cm (55") Full HD Black 300 cd/m²:

Enjoy crisp, clear pictures with the Philips 3008 series Full HD LED TV powered by Digital Crystal Clear. This series combines vivid images, great sound and a minimalist TV design. Take one home for a memorable viewing experience.

Control how you share and record on the big screen
- Pause TV & USB recording—pause and record your programs
- PC Input lets you use your TV as a PC monitor

Brings entertainment to life
- 100Hz Perfect Motion Rate (PMR) for clear motion sharpness
- Digital Crystal Clear to enhance picture quality
- Full HD LED TV—brilliant LED images with incredible contrast
- Two HDMI input for integrated connectivity
- USB for multimedia playback
- Hear every word with Clear Sound

Short summary description Philips 3000 series 50PFL3008T/12 TV 139.7 cm (55") Full HD Black 300 cd/m²:

Philips 3000 series 50PFL3008T/12, 139.7 cm (55"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, DVB-T2, Black

Long summary description Philips 3000 series 50PFL3008T/12 TV 139.7 cm (55") Full HD Black 300 cd/m²:

Philips 3000 series 50PFL3008T/12. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Ethernet LAN. Product colour: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.