location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SR18UB SmartRack 18U Mid-Depth Half-Height Rack Enclosure Cabinet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SR18UB SmartRack 18U Mid-Depth Half-Height Rack Enclosure Cabinet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SR18UB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332178039 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 12:01:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SR18UB SmartRack 18U Mid-Depth Half-Height Rack Enclosure Cabinet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 18U rack constructed from powder-coated steel that stands up to tough environments
  • - Maximum capacity: 1000 lb. (454 kg) stationary and rolling load
  • - Doors and side panels lock securely to help prevent damage, tampering or theft
  • - Ships fully assembled for immediate deployment and equipment mounting
  • - Provides physical equipment and media security required for PCI DSS compliance
Warranty: 5-year limited
Long product name Tripp Lite SR18UB SmartRack 18U Mid-Depth Half-Height Rack Enclosure Cabinet :
The long product name of Tripp Lite SR18UB SmartRack 18U Mid-Depth Half-Height Rack Enclosure Cabinet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack 18U Mid-Depth Half-Height Rack Enclosure Cabinet
More>>>
Tripp Lite SR18UB SmartRack 18U Mid-Depth Half-Height Rack Enclosure Cabinet:
The official description of Tripp Lite SR18UB SmartRack 18U Mid-Depth Half-Height Rack Enclosure Cabinet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This SmartRack® 18U Mid-Depth Rack Enclosure Cabinet is packed with features designed to simplify rack equipment installations and rack equipment maintenance: top and bottom cable routing ports, perforated door and side panels to promote efficient airflow, adjustable vertical mounting rails and more. The SR18UB ships fully assembled for quick installation.

The SR18UB is compatible with all standard 19-inch rack equipment and features front and rear pairs of vertical rails with square mounting holes. The rails are adjustable in quarter-inch increments to accommodate equipment depths from three to 32.5 inches, ideal for standard server installation. The rails feature square mounting holes and are capable of supporting up to 1000 pounds (454 kilograms) of equipment with included installation hardware. Each rack space within the enclosure is numbered for easy reference.

With locking, reversible front/rear doors and locking, removable side panels, the SR18UB provides safe, secure installation for all equipment. This prevents unauthorized access to installed equipment while making it easy for authorized personnel to perform inspections, maintenance and equipment replacement. The enclosure meets all requirements toward PCI DSS compliance.

The top and bottom panels of the SR18UB are furnished with vents designed to help remove warm air from the enclosure and draw in cool air by convection. They also support installation of standard user-supplied case fans (including SRFANWM, sold separately). The top and bottom panels are also provided with ports for cable routing.

To simplify deployment, the SR18UB comes with an accessory caster kit consisting of four casters and all required installation hardware. With casters installed, the SR18UB can easily be maneuvered into to desired location, and then secured in place by adjusting the unit's levelers. Note: The casters are intended for minor position adjustments within the final installation area only and are not designed for moving the enclosure over long distances.

Short summary description Tripp Lite SR18UB SmartRack 18U Mid-Depth Half-Height Rack Enclosure Cabinet:
This short summary of the Tripp Lite SR18UB SmartRack 18U Mid-Depth Half-Height Rack Enclosure Cabinet data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SR18UB SmartRack 18U Mid-Depth Half-Height Rack Enclosure Cabinet, Freestanding rack, 18U, 453.6 kg, 47.6 kg, Black

Long summary description Tripp Lite SR18UB SmartRack 18U Mid-Depth Half-Height Rack Enclosure Cabinet:
This is an auto-generated long summary of Tripp Lite SR18UB SmartRack 18U Mid-Depth Half-Height Rack Enclosure Cabinet based on the first three specs of the first five spec groups.

Tripp Lite SR18UB SmartRack 18U Mid-Depth Half-Height Rack Enclosure Cabinet. Type: Freestanding rack, Rack capacity: 18U, Maximum weight capacity: 453.6 kg. Weight: 47.6 kg. Product colour: Black

Features
Rack capacity *
18U
Type *
Freestanding rack
Maximum weight capacity *
453.6 kg
Product colour
Black
Certification
UL60950 EIA-310-E NOM RoHS
Weight & dimensions
Width
599.9 mm
Depth
850.9 mm
Height
904.2 mm
Weight
47.6 kg
Packaging data
Package width
609.6 mm
Packaging data
Package depth
863.6 mm
Package height
1041.4 mm
Package weight
56.7 kg
Logistics data
Country of origin
China
Harmonized System (HS) code
8517.79.0000
Master (outer) case width
609.6 mm
Master (outer) case length
863.6 mm
Master (outer) case height
1041.4 mm
Master (outer) case gross weight
56.7 kg
Products per master (outer) case
1 pc(s)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
France 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
United Arab Emirates 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)